EMBRACO Compressor FF10BK

Description
Motor Type: RSIR-CSIR Displacement: 9.04 cm^3 Lubricant Type: ISO32 Lubricant Charge: 280 mL Starting Torque: LST
Datasheet
Description
Motor Type: RSIR-CSIR Displacement: 9.04 cm^3 Lubricant Type: ISO32 Lubricant Charge: 280 mL Starting Torque: LST
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compressor - FF10BK - EMBRACO
Suwanee, GA, USA
Compressor
FF10BK
Compressor FF10BK
Motor Type: RSIR-CSIR Displacement: 9.04 cm^3 Lubricant Type: ISO32 Lubricant Charge: 280 mL Starting Torque: LST

Motor Type: RSIR-CSIR
Displacement: 9.04 cm^3
Lubricant Type: ISO32
Lubricant Charge: 280 mL
Starting Torque: LST

Supplier's Site Datasheet

Technical Specifications

  EMBRACO
Product Category Refrigeration Compressors and Air Conditioning Compressors
Product Number FF10BK
Product Name Compressor
Capacity 0.95 kW (1.27 BHP)
Input Power 187 watts
Rating Refrigerant Blend
Unlock Full Specs
to access all available technical data

Similar Products

Compressor - NJ2190E - EMBRACO
Specs
Capacity 1.06 kW (1.43 BHP)
Input Power 746 watts
Rating Refrigerant R-22
View Details
YORK® Multistage Centrifugal Compressors -  - Johnson Controls / FRICK / YORK PROCESS SYSTEMS
Johnson Controls / FRICK / YORK PROCESS SYSTEMS
Specs
Capacity 11185.00 kW (14993 BHP)
Displacement 4422 SCMH (3746 MSCFD)
View Details
 - Model MASA - 090 - Reznor
Specs
Capacity 17.44 kW (23.38 BHP)
Rating Refrigerant R-410A
EER 13
View Details
Open-drive Screw Compressors -  - BITZER US, Inc.
Specs
Refrigerant Options NH3 and Standard Refrigerants
Construction Screw
View Details