EMBRACO Compressor EMZ20CLC

Description
Motor Type: RSCR Displacement: 3.97 cm^3 Lubricant Type: ISO5 Lubricant Charge: 180 mL Starting Torque: LST
Datasheet
Description
Motor Type: RSCR Displacement: 3.97 cm^3 Lubricant Type: ISO5 Lubricant Charge: 180 mL Starting Torque: LST
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compressor - EMZ20CLC - EMBRACO
Suwanee, GA, USA
Compressor
EMZ20CLC
Compressor EMZ20CLC
Motor Type: RSCR Displacement: 3.97 cm^3 Lubricant Type: ISO5 Lubricant Charge: 180 mL Starting Torque: LST

Motor Type: RSCR
Displacement: 3.97 cm^3
Lubricant Type: ISO5
Lubricant Charge: 180 mL
Starting Torque: LST

Supplier's Site Datasheet

Technical Specifications

  EMBRACO
Product Category Refrigeration Compressors and Air Conditioning Compressors
Product Number EMZ20CLC
Product Name Compressor
Capacity 0.05 kW (0.0624 BHP)
Unlock Full Specs
to access all available technical data

Similar Products

Semi-hermetic Infinitely Adjustable Scroll Compressors -  - BITZER US, Inc.
Specs
Refrigerant Options Standard Refrigerants
Construction Scroll
View Details
Compressors for Refrigeration Applications -  - Danfoss A/S
Specs
Refrigerant Options R22; R134a; R404a; R407c; R507; R407F, R407A
Construction Reciprocating
View Details
Compressor - NE1121Z - EMBRACO
Specs
Capacity 0.25 kW (0.3383 BHP)
Input Power 187 watts
Rating Refrigerant R-134a
View Details
Frick® Rotary Screw Compressor Packages - RXF - Johnson Controls / FRICK / YORK PROCESS SYSTEMS
Johnson Controls / FRICK / YORK PROCESS SYSTEMS
Specs
Displacement 1017 SCMH (862 MSCFD)
Construction Screw
View Details