EMBRACO Compressor EMY75HLC

Description
Motor Type: RSCR Displacement: 6.99 cm^3 Lubricant Type: ISO7 Lubricant Charge: 150 mL Starting Torque: LST
Datasheet
Description
Motor Type: RSCR Displacement: 6.99 cm^3 Lubricant Type: ISO7 Lubricant Charge: 150 mL Starting Torque: LST
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compressor - EMY75HLC - EMBRACO
Suwanee, GA, USA
Compressor
EMY75HLC
Compressor EMY75HLC
Motor Type: RSCR Displacement: 6.99 cm^3 Lubricant Type: ISO7 Lubricant Charge: 150 mL Starting Torque: LST

Motor Type: RSCR
Displacement: 6.99 cm^3
Lubricant Type: ISO7
Lubricant Charge: 150 mL
Starting Torque: LST

Supplier's Site Datasheet

Technical Specifications

  EMBRACO
Product Category Refrigeration Compressors and Air Conditioning Compressors
Product Number EMY75HLC
Product Name Compressor
Capacity 0.22 kW (0.2884 BHP)
Input Power 187 watts
Rating Refrigerant R-134a
Unlock Full Specs
to access all available technical data

Similar Products

Compressors for Heating Applications -  - Danfoss A/S
Specs
Refrigerant Options R407c; R410A,
Construction Scroll
View Details
Open-drive Screw Compressors -  - BITZER US, Inc.
Specs
Refrigerant Options NH3 and Standard Refrigerants
Construction Screw
View Details
Refrigerant / HVAC Compressors -  - Bristol Compressors International, Inc.
Bristol Compressors International, Inc.
Specs
Capacity 29.13 kW (39.05 BHP)
Rating Refrigerant R22, R407C, R404A, R410A
Power Source 208-230/60/1; 208-230/60/3; 115/60/1; 230/50/1; 380/50/3; 460/60/3; 575/60/3
View Details
Compressor - NJ6226Z - EMBRACO
Specs
Capacity 2.98 kW (3.99 BHP)
Input Power 933 watts
Rating Refrigerant R-134a
View Details