EMBRACO Compressor EMY70HER

Description
Motor Type: RSIR-CSIR Displacement: 5.72 cm^3 Lubricant Type: ISO10 Lubricant Charge: 190 mL Starting Torque: LST
Datasheet
Description
Motor Type: RSIR-CSIR Displacement: 5.72 cm^3 Lubricant Type: ISO10 Lubricant Charge: 190 mL Starting Torque: LST
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compressor - EMY70HER - EMBRACO
Suwanee, GA, USA
Compressor
EMY70HER
Compressor EMY70HER
Motor Type: RSIR-CSIR Displacement: 5.72 cm^3 Lubricant Type: ISO10 Lubricant Charge: 190 mL Starting Torque: LST

Motor Type: RSIR-CSIR
Displacement: 5.72 cm^3
Lubricant Type: ISO10
Lubricant Charge: 190 mL
Starting Torque: LST

Supplier's Site Datasheet

Technical Specifications

  EMBRACO
Product Category Refrigeration Compressors and Air Conditioning Compressors
Product Number EMY70HER
Product Name Compressor
Capacity 0.20 kW (0.2666 BHP)
Input Power 149 watts
Rating Refrigerant R-134a
Unlock Full Specs
to access all available technical data

Similar Products

UL Semi-hermetic Reciprocating Compressors -  - Frascold S.P.A.
Specs
Input Power 37307 watts
Displacement 154 SCMH (131 MSCFD)
Refrigerant Options HFC/HCFC/HFO
View Details
YORK® Skidded Systems -  - Johnson Controls / FRICK / YORK PROCESS SYSTEMS
Johnson Controls / FRICK / YORK PROCESS SYSTEMS
View Details
 - Model MASA - 060 - Reznor
Specs
Capacity 11.14 kW (14.93 BHP)
Rating Refrigerant R-410A
EER 11.2
View Details
Refrigerant / HVAC Compressors -  - Bristol Compressors International, Inc.
Bristol Compressors International, Inc.
Specs
Capacity 29.13 kW (39.05 BHP)
Rating Refrigerant R22, R407C, R404A, R410A
Power Source 208-230/60/1; 208-230/60/3; 115/60/1; 230/50/1; 380/50/3; 460/60/3; 575/60/3
View Details