EMBRACO Compressor EGD70HLC

Description
Motor Type: RSCR Displacement: 5.64 cm^3 Lubricant Type: ISO10 Lubricant Charge: 230 mL Starting Torque: LST
Datasheet
Description
Motor Type: RSCR Displacement: 5.64 cm^3 Lubricant Type: ISO10 Lubricant Charge: 230 mL Starting Torque: LST
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compressor - EGD70HLC - EMBRACO
Suwanee, GA, USA
Compressor
EGD70HLC
Compressor EGD70HLC
Motor Type: RSCR Displacement: 5.64 cm^3 Lubricant Type: ISO10 Lubricant Charge: 230 mL Starting Torque: LST

Motor Type: RSCR
Displacement: 5.64 cm^3
Lubricant Type: ISO10
Lubricant Charge: 230 mL
Starting Torque: LST

Supplier's Site Datasheet

Technical Specifications

  EMBRACO
Product Category Refrigeration Compressors and Air Conditioning Compressors
Product Number EGD70HLC
Product Name Compressor
Capacity 0.20 kW (0.2635 BHP)
Input Power 187 watts
Rating Refrigerant R-134a
Unlock Full Specs
to access all available technical data

Similar Products

Compressor - EMT2121GK - EMBRACO
Specs
Capacity 0.17 kW (0.2339 BHP)
Input Power 249 watts
Rating Refrigerant R-404A
View Details
Refrigerant / HVAC Compressors -  - Bristol Compressors International, Inc.
Bristol Compressors International, Inc.
Specs
Capacity 29.13 kW (39.05 BHP)
Rating Refrigerant R22, R407C, R404A, R410A
Power Source 208-230/60/1; 208-230/60/3; 115/60/1; 230/50/1; 380/50/3; 460/60/3; 575/60/3
View Details
Reciprocating Compressors for CO2 -  - Frascold S.P.A.
Specs
Input Power 22384 watts
Displacement 33.52 SCMH (28.4 MSCFD)
Refrigerant Options CO2
View Details
Frick® Bare Screw Compressors -  - Johnson Controls / FRICK / YORK PROCESS SYSTEMS
Johnson Controls / FRICK / YORK PROCESS SYSTEMS
Specs
Displacement 8617 SCMH (7301 MSCFD)
Construction Screw
View Details