EMBRACO Compressor EMY65HLC

Description
Motor Type: RSCR Displacement: 5.96 cm^3 Lubricant Type: ISO7 Lubricant Charge: 150 mL Starting Torque: LST
Datasheet
Description
Motor Type: RSCR Displacement: 5.96 cm^3 Lubricant Type: ISO7 Lubricant Charge: 150 mL Starting Torque: LST
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compressor - EMY65HLC - EMBRACO
Suwanee, GA, USA
Compressor
EMY65HLC
Compressor EMY65HLC
Motor Type: RSCR Displacement: 5.96 cm^3 Lubricant Type: ISO7 Lubricant Charge: 150 mL Starting Torque: LST

Motor Type: RSCR
Displacement: 5.96 cm^3
Lubricant Type: ISO7
Lubricant Charge: 150 mL
Starting Torque: LST

Supplier's Site Datasheet

Technical Specifications

  EMBRACO
Product Category Refrigeration Compressors and Air Conditioning Compressors
Product Number EMY65HLC
Product Name Compressor
Capacity 0.18 kW (0.2479 BHP)
Input Power 187 watts
Rating Refrigerant R-134a
Unlock Full Specs
to access all available technical data

Similar Products

Compressor - NJ2212GK - EMBRACO
Specs
Capacity 1.60 kW (2.14 BHP)
Rating Refrigerant R-404A
EER 1.05
View Details
YORK® Skidded Systems -  - Johnson Controls / FRICK / YORK PROCESS SYSTEMS
Johnson Controls / FRICK / YORK PROCESS SYSTEMS
View Details
Compressors for Heating Applications -  - Danfoss A/S
Specs
Refrigerant Options R407c; R410A,
Construction Scroll
View Details