Motor Type: RSCR
Displacement: 7.96 cm^3
Lubricant Type: ISO5
Lubricant Charge: 150 mL
Starting Torque: LST
| EMBRACO | |
|---|---|
| Product Category | Refrigeration Compressors and Air Conditioning Compressors |
| Product Number | EMC46CLT |
| Product Name | Compressor |
| Capacity | 0.10 kW (0.1310 BHP) |
| Input Power | 107 watts |
| Rating Refrigerant | R-600a |