EMBRACO Compressor EMY40CLC

Description
Motor Type: RSIR-RSCR Displacement: 7.23 cm^3 Lubricant Type: ISO5 Lubricant Charge: 180 mL Starting Torque: LST
Datasheet
Description
Motor Type: RSIR-RSCR Displacement: 7.23 cm^3 Lubricant Type: ISO5 Lubricant Charge: 180 mL Starting Torque: LST
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compressor - EMY40CLC - EMBRACO
Suwanee, GA, USA
Compressor
EMY40CLC
Compressor EMY40CLC
Motor Type: RSIR-RSCR Displacement: 7.23 cm^3 Lubricant Type: ISO5 Lubricant Charge: 180 mL Starting Torque: LST

Motor Type: RSIR-RSCR
Displacement: 7.23 cm^3
Lubricant Type: ISO5
Lubricant Charge: 180 mL
Starting Torque: LST

Supplier's Site Datasheet

Technical Specifications

  EMBRACO
Product Category Refrigeration Compressors and Air Conditioning Compressors
Product Number EMY40CLC
Product Name Compressor
Capacity 0.12 kW (0.1590 BHP)
Unlock Full Specs
to access all available technical data

Similar Products

Compressors -  - Emerson Climate Technologies
Emerson Climate Technologies
View Details
Refrigerant / HVAC Compressors -  - Bristol Compressors International, Inc.
Bristol Compressors International, Inc.
Specs
Capacity 29.13 kW (39.05 BHP)
Rating Refrigerant R22, R407C, R404A, R410A
Power Source 208-230/60/1; 208-230/60/3; 115/60/1; 230/50/1; 380/50/3; 460/60/3; 575/60/3
View Details
Paragon Screw Compressors -  - Carlyle Compressor Company
Carlyle Compressor Company
Specs
Construction Screw
View Details