EMBRACO Compressor EMX55CLC

Description
Motor Type: RSCR Displacement: 9.04 cm^3 Lubricant Type: ISO5 Lubricant Charge: 180 mL Starting Torque: LST
Datasheet
Description
Motor Type: RSCR Displacement: 9.04 cm^3 Lubricant Type: ISO5 Lubricant Charge: 180 mL Starting Torque: LST
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compressor - EMX55CLC - EMBRACO
Suwanee, GA, USA
Compressor
EMX55CLC
Compressor EMX55CLC
Motor Type: RSCR Displacement: 9.04 cm^3 Lubricant Type: ISO5 Lubricant Charge: 180 mL Starting Torque: LST

Motor Type: RSCR
Displacement: 9.04 cm^3
Lubricant Type: ISO5
Lubricant Charge: 180 mL
Starting Torque: LST

Supplier's Site Datasheet

Technical Specifications

  EMBRACO
Product Category Refrigeration Compressors and Air Conditioning Compressors
Product Number EMX55CLC
Product Name Compressor
Capacity 0.15 kW (0.2074 BHP)
Unlock Full Specs
to access all available technical data

Similar Products

05T & 06T Screw Compressors -  - Carlyle Compressor Company
Carlyle Compressor Company
Specs
Construction Screw
View Details
Compressors -  - Emerson Climate Technologies
Emerson Climate Technologies
View Details
Compressor - NTU6238GKV - EMBRACO
Specs
Capacity 2.70 kW (3.62 BHP)
Input Power 1119 watts
Rating Refrigerant R-404A
View Details