EMBRACO Compressor EMU40CLC

Description
Motor Type: RSIR-RSCR Displacement: 7.23 cm^3 Lubricant Type: ISO5 Lubricant Charge: 180 mL Starting Torque: LST
Datasheet
Description
Motor Type: RSIR-RSCR Displacement: 7.23 cm^3 Lubricant Type: ISO5 Lubricant Charge: 180 mL Starting Torque: LST
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compressor - EMU40CLC - EMBRACO
Suwanee, GA, USA
Compressor
EMU40CLC
Compressor EMU40CLC
Motor Type: RSIR-RSCR Displacement: 7.23 cm^3 Lubricant Type: ISO5 Lubricant Charge: 180 mL Starting Torque: LST

Motor Type: RSIR-RSCR
Displacement: 7.23 cm^3
Lubricant Type: ISO5
Lubricant Charge: 180 mL
Starting Torque: LST

Supplier's Site Datasheet

Technical Specifications

  EMBRACO
Product Category Refrigeration Compressors and Air Conditioning Compressors
Product Number EMU40CLC
Product Name Compressor
Capacity 0.09 kW (0.1216 BHP)
Unlock Full Specs
to access all available technical data

Similar Products

Reciprocating Compressors for HFC/HFO/HCFC Refrigerants -  - Frascold S.P.A.
Specs
Input Power 59692 watts
Displacement 239 SCMH (203 MSCFD)
Refrigerant Options R134a; HFC/HCFC/HFO, R1234ze
View Details
Frick® Rotary Screw Compressor Packages - RXF - Johnson Controls / FRICK / YORK PROCESS SYSTEMS
Johnson Controls / FRICK / YORK PROCESS SYSTEMS
Specs
Displacement 1017 SCMH (862 MSCFD)
Construction Screw
View Details
 - Model MASA - 150 - Reznor
Specs
Capacity 31.45 kW (42.16 BHP)
Rating Refrigerant R-410A
EER 12.7
View Details
Refrigerant / HVAC Compressors -  - Bristol Compressors International, Inc.
Bristol Compressors International, Inc.
Specs
Capacity 29.13 kW (39.05 BHP)
Rating Refrigerant R22, R407C, R404A, R410A
Power Source 208-230/60/1; 208-230/60/3; 115/60/1; 230/50/1; 380/50/3; 460/60/3; 575/60/3
View Details