EMBRACO Compressor EMT45CLP

Description
Motor Type: RSIR Displacement: 5.96 cm^3 Lubricant Type: ISO5 Lubricant Charge: 150 mL Starting Torque: LST
Datasheet
Description
Motor Type: RSIR Displacement: 5.96 cm^3 Lubricant Type: ISO5 Lubricant Charge: 150 mL Starting Torque: LST
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compressor - EMT45CLP - EMBRACO
Suwanee, GA, USA
Compressor
EMT45CLP
Compressor EMT45CLP
Motor Type: RSIR Displacement: 5.96 cm^3 Lubricant Type: ISO5 Lubricant Charge: 150 mL Starting Torque: LST

Motor Type: RSIR
Displacement: 5.96 cm^3
Lubricant Type: ISO5
Lubricant Charge: 150 mL
Starting Torque: LST

Supplier's Site Datasheet

Technical Specifications

  EMBRACO
Product Category Refrigeration Compressors and Air Conditioning Compressors
Product Number EMT45CLP
Product Name Compressor
Capacity 0.10 kW (0.1372 BHP)
Input Power 124 watts
Rating Refrigerant R-600a
Unlock Full Specs
to access all available technical data

Similar Products

Compressors for Air Conditioning Applications -  - Danfoss A/S
Specs
Power Source 208-230/60/1; 208-230/60/3; 380/50/3; 460/60/3
Refrigerant Options R22; R134a; R407c; R410A,
Construction Scroll; Reciprocating
View Details
PX Series Piston Compressors -  - Sanden International (USA), Inc.
Sanden International (USA), Inc.
Specs
Displacement 2.71 SCMH (2.29 MSCFD)
Construction Piston
View Details
Scroll Refrigerant Compressor -  - FS-Curtis
Specs
Capacity 27.80 kW (37.27 BHP)
Displacement 86.75 SCMH (73.5 MSCFD)
View Details
Compressor - EGX90HLC - EMBRACO
Specs
Capacity 0.28 kW (0.3726 BHP)
Input Power 187 watts
Rating Refrigerant R-134a
View Details