EMBRACO Compressor EMT37HDP

Description
Motor Type: RSIR Displacement: 3.4 cm^3 Lubricant Type: ISO22 Lubricant Charge: 180 mL Starting Torque: LST
Datasheet
Description
Motor Type: RSIR Displacement: 3.4 cm^3 Lubricant Type: ISO22 Lubricant Charge: 180 mL Starting Torque: LST
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compressor - EMT37HDP - EMBRACO
Suwanee, GA, USA
Compressor
EMT37HDP
Compressor EMT37HDP
Motor Type: RSIR Displacement: 3.4 cm^3 Lubricant Type: ISO22 Lubricant Charge: 180 mL Starting Torque: LST

Motor Type: RSIR
Displacement: 3.4 cm^3
Lubricant Type: ISO22
Lubricant Charge: 180 mL
Starting Torque: LST

Supplier's Site Datasheet

Technical Specifications

  EMBRACO
Product Category Refrigeration Compressors and Air Conditioning Compressors
Product Number EMT37HDP
Product Name Compressor
Capacity 0.32 kW (0.4334 BHP)
Unlock Full Specs
to access all available technical data

Similar Products

Compressor - EM2S60HLP - EMBRACO
Specs
Capacity 0.18 kW (0.2370 BHP)
Input Power 124 watts
Rating Refrigerant R-134a
View Details
 - Model MASA - 120 - Reznor
Specs
Capacity 24.74 kW (33.16 BHP)
Rating Refrigerant R-410A
EER 12.5
View Details
Compressors -  - Emerson Climate Technologies
Emerson Climate Technologies
View Details