EMBRACO Compressor EMT22HLP

Description
Motor Type: RSIR Displacement: 3 cm^3 Lubricant Type: ISO22 Lubricant Charge: 180 mL Starting Torque: LST
Datasheet
Description
Motor Type: RSIR Displacement: 3 cm^3 Lubricant Type: ISO22 Lubricant Charge: 180 mL Starting Torque: LST
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compressor - EMT22HLP - EMBRACO
Suwanee, GA, USA
Compressor
EMT22HLP
Compressor EMT22HLP
Motor Type: RSIR Displacement: 3 cm^3 Lubricant Type: ISO22 Lubricant Charge: 180 mL Starting Torque: LST

Motor Type: RSIR
Displacement: 3 cm^3
Lubricant Type: ISO22
Lubricant Charge: 180 mL
Starting Torque: LST

Supplier's Site Datasheet

Technical Specifications

  EMBRACO
Product Category Refrigeration Compressors and Air Conditioning Compressors
Product Number EMT22HLP
Product Name Compressor
Capacity 0.04 kW (0.0546 BHP)
Unlock Full Specs
to access all available technical data

Similar Products

Refrigerant / HVAC Compressors -  - Bristol Compressors International, Inc.
Bristol Compressors International, Inc.
Specs
Capacity 29.13 kW (39.05 BHP)
Rating Refrigerant R22, R407C, R404A, R410A
Power Source 208-230/60/1; 208-230/60/3; 115/60/1; 230/50/1; 380/50/3; 460/60/3; 575/60/3
View Details
Compressors for Air Conditioning Applications -  - Danfoss A/S
Specs
Power Source 208-230/60/1; 208-230/60/3; 380/50/3; 460/60/3
Refrigerant Options R22; R134a; R407c; R410A,
Construction Scroll; Reciprocating
View Details
PX Series Piston Compressors -  - Sanden International (USA), Inc.
Sanden International (USA), Inc.
Specs
Displacement 2.71 SCMH (2.29 MSCFD)
Construction Piston
View Details
Reciprocating Compressors for HFC/HFO/HCFC Refrigerants -  - Frascold S.P.A.
Specs
Input Power 59692 watts
Displacement 239 SCMH (203 MSCFD)
Refrigerant Options R134a; HFC/HCFC/HFO, R1234ze
View Details