EMBRACO Compressor EMT1121U

Description
Motor Type: RSCR Displacement: 5.56 cm^3 Lubricant Type: ISO22 Lubricant Charge: 180 mL Starting Torque: LST
Datasheet
Description
Motor Type: RSCR Displacement: 5.56 cm^3 Lubricant Type: ISO22 Lubricant Charge: 180 mL Starting Torque: LST
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compressor - EMT1121U - EMBRACO
Suwanee, GA, USA
Compressor
EMT1121U
Compressor EMT1121U
Motor Type: RSCR Displacement: 5.56 cm^3 Lubricant Type: ISO22 Lubricant Charge: 180 mL Starting Torque: LST

Motor Type: RSCR
Displacement: 5.56 cm^3
Lubricant Type: ISO22
Lubricant Charge: 180 mL
Starting Torque: LST

Supplier's Site Datasheet

Technical Specifications

  EMBRACO
Product Category Refrigeration Compressors and Air Conditioning Compressors
Product Number EMT1121U
Product Name Compressor
Capacity 0.27 kW (0.3602 BHP)
Input Power 249 watts
Rating Refrigerant R-290
Unlock Full Specs
to access all available technical data

Similar Products

Reciprocating Compressors for Hydrocarbons -  - Frascold S.P.A.
Specs
Displacement 240 SCMH (203 MSCFD)
Refrigerant Options Hydrocarbons (R290, R1270, R600, etc.)
Construction Piston
View Details
Compressors -  - Emerson Climate Technologies
Emerson Climate Technologies
View Details
SD5 Series Piston Compressors -  - Sanden International (USA), Inc.
Sanden International (USA), Inc.
Specs
Displacement 49.73 SCMH (42.13 MSCFD)
Construction Piston
View Details
Rotary Screw Refrigerant Compressor -  - FS-Curtis
Specs
Capacity 774.00 kW (1038 BHP)
Displacement 998 SCMH (846 MSCFD)
Refrigerant Options R22; R134a; R407c
View Details