EMBRACO Compressor EMI90UEX

Description
Motor Type: CSIR Displacement: 4.99 cm^3 Lubricant Type: ISO32 Lubricant Charge: 160 mL Starting Torque: HST
Datasheet
Description
Motor Type: CSIR Displacement: 4.99 cm^3 Lubricant Type: ISO32 Lubricant Charge: 160 mL Starting Torque: HST
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compressor - EMI90UEX - EMBRACO
Suwanee, GA, USA
Compressor
EMI90UEX
Compressor EMI90UEX
Motor Type: CSIR Displacement: 4.99 cm^3 Lubricant Type: ISO32 Lubricant Charge: 160 mL Starting Torque: HST

Motor Type: CSIR
Displacement: 4.99 cm^3
Lubricant Type: ISO32
Lubricant Charge: 160 mL
Starting Torque: HST

Supplier's Site Datasheet

Technical Specifications

  EMBRACO
Product Category Refrigeration Compressors and Air Conditioning Compressors
Product Number EMI90UEX
Product Name Compressor
Capacity 0.28 kW (0.3726 BHP)
Input Power 187 watts
Rating Refrigerant R-290
Unlock Full Specs
to access all available technical data

Similar Products

Open-drive Reciprocating Compressors -  - BITZER US, Inc.
Specs
Refrigerant Options NH3 and Standard Refrigerants
Construction Piston
View Details
Compressors for Air Conditioning Applications -  - Danfoss A/S
Specs
Power Source 208-230/60/1; 208-230/60/3; 380/50/3; 460/60/3
Refrigerant Options R22; R134a; R407c; R410A,
Construction Scroll; Reciprocating
View Details
Compressor - T2155E - EMBRACO
Specs
Capacity 0.60 kW (0.8045 BHP)
Input Power 373 watts
Rating Refrigerant R-22
View Details
Frick® Bare Screw Compressors -  - Johnson Controls / FRICK / YORK PROCESS SYSTEMS
Johnson Controls / FRICK / YORK PROCESS SYSTEMS
Specs
Displacement 8617 SCMH (7301 MSCFD)
Construction Screw
View Details