EMBRACO Compressor EMI70UER

Description
Motor Type: RSIR-CSIR Displacement: 4.08 cm^3 Lubricant Type: ISO32 Lubricant Charge: 160 mL Starting Torque: LST
Datasheet
Description
Motor Type: RSIR-CSIR Displacement: 4.08 cm^3 Lubricant Type: ISO32 Lubricant Charge: 160 mL Starting Torque: LST
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compressor - EMI70UER - EMBRACO
Suwanee, GA, USA
Compressor
EMI70UER
Compressor EMI70UER
Motor Type: RSIR-CSIR Displacement: 4.08 cm^3 Lubricant Type: ISO32 Lubricant Charge: 160 mL Starting Torque: LST

Motor Type: RSIR-CSIR
Displacement: 4.08 cm^3
Lubricant Type: ISO32
Lubricant Charge: 160 mL
Starting Torque: LST

Supplier's Site Datasheet

Technical Specifications

  EMBRACO
Product Category Refrigeration Compressors and Air Conditioning Compressors
Product Number EMI70UER
Product Name Compressor
Capacity 0.20 kW (0.2744 BHP)
Input Power 149 watts
Rating Refrigerant R-290
Unlock Full Specs
to access all available technical data

Similar Products

Refrigerant / HVAC Compressors -  - Bristol Compressors International, Inc.
Bristol Compressors International, Inc.
Specs
Capacity 29.13 kW (39.05 BHP)
Rating Refrigerant R22, R407C, R404A, R410A
Power Source 208-230/60/1; 208-230/60/3; 115/60/1; 230/50/1; 380/50/3; 460/60/3; 575/60/3
View Details
Compact Semi-hermetic Reciprocating Compressors -  - BITZER US, Inc.
Specs
Refrigerant Options CO2, R290/R1270, R410A, and Standard Refrigerants
Construction Piston
View Details
Compressors -  - Emerson Climate Technologies
Emerson Climate Technologies
View Details