EMBRACO Compressor EMI60HER

Description
Motor Type: RSIR-CSIR Displacement: 4.99 cm^3 Lubricant Type: ISO22 Lubricant Charge: 160 mL Starting Torque: LST
Datasheet
Description
Motor Type: RSIR-CSIR Displacement: 4.99 cm^3 Lubricant Type: ISO22 Lubricant Charge: 160 mL Starting Torque: LST
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compressor - EMI60HER - EMBRACO
Suwanee, GA, USA
Compressor
EMI60HER
Compressor EMI60HER
Motor Type: RSIR-CSIR Displacement: 4.99 cm^3 Lubricant Type: ISO22 Lubricant Charge: 160 mL Starting Torque: LST

Motor Type: RSIR-CSIR
Displacement: 4.99 cm^3
Lubricant Type: ISO22
Lubricant Charge: 160 mL
Starting Torque: LST

Supplier's Site Datasheet

Technical Specifications

  EMBRACO
Product Category Refrigeration Compressors and Air Conditioning Compressors
Product Number EMI60HER
Product Name Compressor
Capacity 0.17 kW (0.2245 BHP)
Input Power 124 watts
Rating Refrigerant R-134a
Unlock Full Specs
to access all available technical data

Similar Products

Compressors -  - Emerson Climate Technologies
Emerson Climate Technologies
View Details
Compressor - EGX60HLC - EMBRACO
Specs
Capacity 0.18 kW (0.2401 BHP)
Input Power 149 watts
Rating Refrigerant R-134a
View Details