EMBRACO Compressor EMI55HER

Description
Motor Type: RSIR-CSIR Displacement: 4.6 cm^3 Lubricant Type: ISO22 Lubricant Charge: 160 mL Starting Torque: LST
Datasheet
Description
Motor Type: RSIR-CSIR Displacement: 4.6 cm^3 Lubricant Type: ISO22 Lubricant Charge: 160 mL Starting Torque: LST
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compressor - EMI55HER - EMBRACO
Suwanee, GA, USA
Compressor
EMI55HER
Compressor EMI55HER
Motor Type: RSIR-CSIR Displacement: 4.6 cm^3 Lubricant Type: ISO22 Lubricant Charge: 160 mL Starting Torque: LST

Motor Type: RSIR-CSIR
Displacement: 4.6 cm^3
Lubricant Type: ISO22
Lubricant Charge: 160 mL
Starting Torque: LST

Supplier's Site Datasheet

Technical Specifications

  EMBRACO
Product Category Refrigeration Compressors and Air Conditioning Compressors
Product Number EMI55HER
Product Name Compressor
Capacity 0.12 kW (0.1653 BHP)
Input Power 124 watts
Rating Refrigerant R-134a
Unlock Full Specs
to access all available technical data

Similar Products

Refrigerant / HVAC Compressors -  - Bristol Compressors International, Inc.
Bristol Compressors International, Inc.
Specs
Capacity 29.13 kW (39.05 BHP)
Rating Refrigerant R22, R407C, R404A, R410A
Power Source 208-230/60/1; 208-230/60/3; 115/60/1; 230/50/1; 380/50/3; 460/60/3; 575/60/3
View Details
Scroll Refrigerant Compressor -  - FS-Curtis
Specs
Capacity 27.80 kW (37.27 BHP)
Displacement 86.75 SCMH (73.5 MSCFD)
View Details
Compressors -  - Emerson Climate Technologies
Emerson Climate Technologies
View Details