Motor Type: RSIR-CSIR
Displacement: 4.6 cm^3
Lubricant Type: ISO32
Lubricant Charge: 160 mL
Starting Torque: LST
| EMBRACO | |
|---|---|
| Product Category | Refrigeration Compressors and Air Conditioning Compressors |
| Product Number | EMI55ER |
| Product Name | Compressor |
| Capacity | 0.17 kW (0.2245 BHP) |
| Input Power | 124 watts |
| Rating Refrigerant | Blend |