EMBRACO Compressor EMI30ER

Description
Motor Type: RSIR-CSIR Displacement: 3 cm^3 Lubricant Type: ISO32 Lubricant Charge: 160 mL Starting Torque: LST
Datasheet
Description
Motor Type: RSIR-CSIR Displacement: 3 cm^3 Lubricant Type: ISO32 Lubricant Charge: 160 mL Starting Torque: LST
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compressor - EMI30ER - EMBRACO
Suwanee, GA, USA
Compressor
EMI30ER
Compressor EMI30ER
Motor Type: RSIR-CSIR Displacement: 3 cm^3 Lubricant Type: ISO32 Lubricant Charge: 160 mL Starting Torque: LST

Motor Type: RSIR-CSIR
Displacement: 3 cm^3
Lubricant Type: ISO32
Lubricant Charge: 160 mL
Starting Torque: LST

Supplier's Site Datasheet

Technical Specifications

  EMBRACO
Product Category Refrigeration Compressors and Air Conditioning Compressors
Product Number EMI30ER
Product Name Compressor
Capacity 0.10 kW (0.1372 BHP)
Input Power 74.61 watts
Rating Refrigerant Blend
Unlock Full Specs
to access all available technical data

Similar Products

Frick® Screw Compressor Drivelines -  - Johnson Controls / FRICK / YORK PROCESS SYSTEMS
Johnson Controls / FRICK / YORK PROCESS SYSTEMS
Specs
Capacity 4474.00 kW (5997 BHP)
Displacement 13966 SCMH (11833 MSCFD)
Construction Screw
View Details
 - Model MASA - 060 - Reznor
Specs
Capacity 11.14 kW (14.93 BHP)
Rating Refrigerant R-410A
EER 11.2
View Details
Compressors for Air Conditioning Applications -  - Danfoss A/S
Specs
Power Source 208-230/60/1; 208-230/60/3; 380/50/3; 460/60/3
Refrigerant Options R22; R134a; R407c; R410A,
Construction Scroll; Reciprocating
View Details