EMBRACO Compressor EMC66CLT

Description
Motor Type: RSCR Displacement: 10.61 cm^3 Lubricant Type: ISO5 Lubricant Charge: 150 mL Starting Torque: LST
Datasheet
Description
Motor Type: RSCR Displacement: 10.61 cm^3 Lubricant Type: ISO5 Lubricant Charge: 150 mL Starting Torque: LST
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compressor - EMC66CLT - EMBRACO
Suwanee, GA, USA
Compressor
EMC66CLT
Compressor EMC66CLT
Motor Type: RSCR Displacement: 10.61 cm^3 Lubricant Type: ISO5 Lubricant Charge: 150 mL Starting Torque: LST

Motor Type: RSCR
Displacement: 10.61 cm^3
Lubricant Type: ISO5
Lubricant Charge: 150 mL
Starting Torque: LST

Supplier's Site Datasheet

Technical Specifications

  EMBRACO
Product Category Refrigeration Compressors and Air Conditioning Compressors
Product Number EMC66CLT
Product Name Compressor
Capacity 0.18 kW (0.2448 BHP)
Unlock Full Specs
to access all available technical data

Similar Products

Rotary Screw Refrigerant Compressor -  - FS-Curtis
Specs
Capacity 774.00 kW (1038 BHP)
Displacement 998 SCMH (846 MSCFD)
Refrigerant Options R22; R134a; R407c
View Details
 - Model MASA - 150 - Reznor
Specs
Capacity 31.45 kW (42.16 BHP)
Rating Refrigerant R-410A
EER 12.7
View Details
Reciprocating Compressors for CO2 -  - Frascold S.P.A.
Specs
Input Power 22384 watts
Displacement 33.52 SCMH (28.4 MSCFD)
Refrigerant Options CO2
View Details