EMBRACO Compressor EMB32CLC

Description
Motor Type: RSCR Displacement: 5.96 cm^3 Lubricant Type: ISO5 Lubricant Charge: 150 mL Starting Torque: LST
Datasheet
Description
Motor Type: RSCR Displacement: 5.96 cm^3 Lubricant Type: ISO5 Lubricant Charge: 150 mL Starting Torque: LST
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compressor - EMB32CLC - EMBRACO
Suwanee, GA, USA
Compressor
EMB32CLC
Compressor EMB32CLC
Motor Type: RSCR Displacement: 5.96 cm^3 Lubricant Type: ISO5 Lubricant Charge: 150 mL Starting Torque: LST

Motor Type: RSCR
Displacement: 5.96 cm^3
Lubricant Type: ISO5
Lubricant Charge: 150 mL
Starting Torque: LST

Supplier's Site Datasheet

Technical Specifications

  EMBRACO
Product Category Refrigeration Compressors and Air Conditioning Compressors
Product Number EMB32CLC
Product Name Compressor
Capacity 0.10 kW (0.1372 BHP)
Input Power 107 watts
Rating Refrigerant R-600a
Unlock Full Specs
to access all available technical data

Similar Products

Compressors for Air Conditioning Applications -  - Danfoss A/S
Specs
Power Source 208-230/60/1; 208-230/60/3; 380/50/3; 460/60/3
Refrigerant Options R22; R134a; R407c; R410A,
Construction Scroll; Reciprocating
View Details
TRSA Series Scroll Compressors -  - Sanden International (USA), Inc.
Sanden International (USA), Inc.
Specs
Displacement 72.73 SCMH (61.62 MSCFD)
Construction Scroll
View Details
Scroll Refrigerant Compressor -  - FS-Curtis
Specs
Capacity 27.80 kW (37.27 BHP)
Displacement 86.75 SCMH (73.5 MSCFD)
View Details
Compressor - EGUS80HLP - EMBRACO
Specs
Capacity 0.24 kW (0.3227 BHP)
Input Power 187 watts
Rating Refrigerant R-134a
View Details