EMBRACO Compressor EM55HNX

Description
Motor Type: CSIR Displacement: 4.6 cm^3 Lubricant Type: ISO22 Lubricant Charge: 160 mL Starting Torque: HST
Datasheet
Description
Motor Type: CSIR Displacement: 4.6 cm^3 Lubricant Type: ISO22 Lubricant Charge: 160 mL Starting Torque: HST
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compressor - EM55HNX - EMBRACO
Suwanee, GA, USA
Compressor
EM55HNX
Compressor EM55HNX
Motor Type: CSIR Displacement: 4.6 cm^3 Lubricant Type: ISO22 Lubricant Charge: 160 mL Starting Torque: HST

Motor Type: CSIR
Displacement: 4.6 cm^3
Lubricant Type: ISO22
Lubricant Charge: 160 mL
Starting Torque: HST

Supplier's Site Datasheet

Technical Specifications

  EMBRACO
Product Category Refrigeration Compressors and Air Conditioning Compressors
Product Number EM55HNX
Product Name Compressor
Capacity 0.15 kW (0.2011 BHP)
Input Power 124 watts
Rating Refrigerant R-134a
Unlock Full Specs
to access all available technical data

Similar Products

Rotary Screw Refrigerant Compressor -  - FS-Curtis
Specs
Capacity 774.00 kW (1038 BHP)
Displacement 998 SCMH (846 MSCFD)
Refrigerant Options R22; R134a; R407c
View Details
Open-drive Two-stage Reciprocating Compressors -  - BITZER US, Inc.
Specs
Refrigerant Options Standard Refrigerants
Construction Piston
View Details
Paragon Screw Compressors -  - Carlyle Compressor Company
Carlyle Compressor Company
Specs
Construction Screw
View Details