Motor Type: RSIR-CSIR
Displacement: 3 cm^3
Lubricant Type: ISO22
Lubricant Charge: 160 mL
Starting Torque: LST
| EMBRACO | |
|---|---|
| Product Category | Refrigeration Compressors and Air Conditioning Compressors |
| Product Number | EM30HNR |
| Product Name | Compressor |
| Capacity | 0.09 kW (0.1201 BHP) |
| Input Power | 74.61 watts |
| Rating Refrigerant | R-134a |