EMBRACO Compressor EM2P70CLP

Description
Motor Type: RSIR Displacement: 10.61 cm^3 Lubricant Type: ISO5 Lubricant Charge: 150 mL Starting Torque: LST
Datasheet
Description
Motor Type: RSIR Displacement: 10.61 cm^3 Lubricant Type: ISO5 Lubricant Charge: 150 mL Starting Torque: LST
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compressor - EM2P70CLP - EMBRACO
Suwanee, GA, USA
Compressor
EM2P70CLP
Compressor EM2P70CLP
Motor Type: RSIR Displacement: 10.61 cm^3 Lubricant Type: ISO5 Lubricant Charge: 150 mL Starting Torque: LST

Motor Type: RSIR
Displacement: 10.61 cm^3
Lubricant Type: ISO5
Lubricant Charge: 150 mL
Starting Torque: LST

Supplier's Site Datasheet

Technical Specifications

  EMBRACO
Product Category Refrigeration Compressors and Air Conditioning Compressors
Product Number EM2P70CLP
Product Name Compressor
Capacity 0.21 kW (0.2775 BHP)
Input Power 149 watts
Rating Refrigerant R-600a
Unlock Full Specs
to access all available technical data

Similar Products

Compressors -  - Emerson Climate Technologies
Emerson Climate Technologies
View Details
Refrigerant / HVAC Compressors -  - Bristol Compressors International, Inc.
Bristol Compressors International, Inc.
Specs
Capacity 29.13 kW (39.05 BHP)
Rating Refrigerant R22, R407C, R404A, R410A
Power Source 208-230/60/1; 208-230/60/3; 115/60/1; 230/50/1; 380/50/3; 460/60/3; 575/60/3
View Details
Compressor - T2140E- - EMBRACO
Specs
Capacity 0.50 kW (0.6673 BHP)
Input Power 373 watts
Rating Refrigerant R-22
View Details
Reciprocating Compressors for R410a Refrigerant -  - Frascold S.P.A.
Specs
Input Power 14923 watts
Displacement 33.27 SCMH (28.19 MSCFD)
Refrigerant Options R410a
View Details