EMBRACO Compressor T2140E-

Description
Motor Type: CSIR Displacement: 14.5 cm^3 Lubricant Type: ISO46 Lubricant Charge: 550 mL Starting Torque: HST
Datasheet
Description
Motor Type: CSIR Displacement: 14.5 cm^3 Lubricant Type: ISO46 Lubricant Charge: 550 mL Starting Torque: HST
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compressor - T2140E- - EMBRACO
Suwanee, GA, USA
Compressor
T2140E-
Compressor T2140E-
Motor Type: CSIR Displacement: 14.5 cm^3 Lubricant Type: ISO46 Lubricant Charge: 550 mL Starting Torque: HST

Motor Type: CSIR
Displacement: 14.5 cm^3
Lubricant Type: ISO46
Lubricant Charge: 550 mL
Starting Torque: HST

Supplier's Site Datasheet

Technical Specifications

  EMBRACO
Product Category Refrigeration Compressors and Air Conditioning Compressors
Product Number T2140E-
Product Name Compressor
Capacity 0.50 kW (0.6673 BHP)
Input Power 373 watts
Rating Refrigerant R-22
Unlock Full Specs
to access all available technical data

Similar Products

Compressors -  - Emerson Climate Technologies
Emerson Climate Technologies
View Details
Refrigerant / HVAC Compressors -  - Bristol Compressors International, Inc.
Bristol Compressors International, Inc.
Specs
Capacity 29.13 kW (39.05 BHP)
Rating Refrigerant R22, R407C, R404A, R410A
Power Source 208-230/60/1; 208-230/60/3; 115/60/1; 230/50/1; 380/50/3; 460/60/3; 575/60/3
View Details
Compressor - NT6217UV - EMBRACO
Specs
Capacity 1.06 kW (1.42 BHP)
Input Power 373 watts
Rating Refrigerant R-290
View Details
UL Semi-hermetic Reciprocating Compressors -  - Frascold S.P.A.
Specs
Input Power 37307 watts
Displacement 154 SCMH (131 MSCFD)
Refrigerant Options HFC/HCFC/HFO
View Details