EMBRACO Compressor EM2C32CLT

Description
Motor Type: RSCR Displacement: 5.96 cm^3 Lubricant Type: ISO5 Lubricant Charge: 150 mL Starting Torque: LST
Datasheet
Description
Motor Type: RSCR Displacement: 5.96 cm^3 Lubricant Type: ISO5 Lubricant Charge: 150 mL Starting Torque: LST
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compressor - EM2C32CLT - EMBRACO
Suwanee, GA, USA
Compressor
EM2C32CLT
Compressor EM2C32CLT
Motor Type: RSCR Displacement: 5.96 cm^3 Lubricant Type: ISO5 Lubricant Charge: 150 mL Starting Torque: LST

Motor Type: RSCR
Displacement: 5.96 cm^3
Lubricant Type: ISO5
Lubricant Charge: 150 mL
Starting Torque: LST

Supplier's Site Datasheet

Technical Specifications

  EMBRACO
Product Category Refrigeration Compressors and Air Conditioning Compressors
Product Number EM2C32CLT
Product Name Compressor
Capacity 0.07 kW (0.0967 BHP)
Input Power 107 watts
Rating Refrigerant R-600a
Unlock Full Specs
to access all available technical data

Similar Products

YORK® Multistage Centrifugal Compressors -  - Johnson Controls / FRICK / YORK PROCESS SYSTEMS
Johnson Controls / FRICK / YORK PROCESS SYSTEMS
Specs
Capacity 11185.00 kW (14993 BHP)
Displacement 4422 SCMH (3746 MSCFD)
View Details
Rotary Screw Refrigerant Compressor -  - FS-Curtis
Specs
Capacity 774.00 kW (1038 BHP)
Displacement 998 SCMH (846 MSCFD)
Refrigerant Options R22; R134a; R407c
View Details
Refrigerant / HVAC Compressors -  - Bristol Compressors International, Inc.
Bristol Compressors International, Inc.
Specs
Capacity 29.13 kW (39.05 BHP)
Rating Refrigerant R22, R407C, R404A, R410A
Power Source 208-230/60/1; 208-230/60/3; 115/60/1; 230/50/1; 380/50/3; 460/60/3; 575/60/3
View Details