EMBRACO Compressor EM2C26CLT

Description
Motor Type: RSCR Displacement: 5.19 cm^3 Lubricant Type: ISO5 Lubricant Charge: 150 mL Starting Torque: LST
Datasheet
Description
Motor Type: RSCR Displacement: 5.19 cm^3 Lubricant Type: ISO5 Lubricant Charge: 150 mL Starting Torque: LST
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compressor - EM2C26CLT - EMBRACO
Suwanee, GA, USA
Compressor
EM2C26CLT
Compressor EM2C26CLT
Motor Type: RSCR Displacement: 5.19 cm^3 Lubricant Type: ISO5 Lubricant Charge: 150 mL Starting Torque: LST

Motor Type: RSCR
Displacement: 5.19 cm^3
Lubricant Type: ISO5
Lubricant Charge: 150 mL
Starting Torque: LST

Supplier's Site Datasheet

Technical Specifications

  EMBRACO
Product Category Refrigeration Compressors and Air Conditioning Compressors
Product Number EM2C26CLT
Product Name Compressor
Capacity 0.08 kW (0.1107 BHP)
Input Power 74.61 watts
Rating Refrigerant R-600a
Unlock Full Specs
to access all available technical data

Similar Products

TRSA Series Scroll Compressors -  - Sanden International (USA), Inc.
Sanden International (USA), Inc.
Specs
Displacement 72.73 SCMH (61.62 MSCFD)
Construction Scroll
View Details
Open-drive Screw Compressors -  - BITZER US, Inc.
Specs
Refrigerant Options NH3 and Standard Refrigerants
Construction Screw
View Details
Semi-hermetic Compressors for Remote Oil Separator -  - Frascold S.P.A.
Specs
Input Power 119383 watts
Displacement 538 SCMH (456 MSCFD)
Refrigerant Options HFC/HCFC/HFO
View Details