EMBRACO Compressor EM20HHR

Description
Motor Type: RSIR-CSIR Displacement: 2.27 cm^3 Lubricant Type: ISO22 Lubricant Charge: 160 mL Starting Torque: LST
Datasheet
Description
Motor Type: RSIR-CSIR Displacement: 2.27 cm^3 Lubricant Type: ISO22 Lubricant Charge: 160 mL Starting Torque: LST
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compressor - EM20HHR - EMBRACO
Suwanee, GA, USA
Compressor
EM20HHR
Compressor EM20HHR
Motor Type: RSIR-CSIR Displacement: 2.27 cm^3 Lubricant Type: ISO22 Lubricant Charge: 160 mL Starting Torque: LST

Motor Type: RSIR-CSIR
Displacement: 2.27 cm^3
Lubricant Type: ISO22
Lubricant Charge: 160 mL
Starting Torque: LST

Supplier's Site Datasheet

Technical Specifications

  EMBRACO
Product Category Refrigeration Compressors and Air Conditioning Compressors
Product Number EM20HHR
Product Name Compressor
Capacity 0.29 kW (0.3913 BHP)
Input Power 62.18 watts
Rating Refrigerant R-134a
Unlock Full Specs
to access all available technical data

Similar Products

Compressor - EMI40CNC - EMBRACO
Specs
Capacity 0.13 kW (0.1684 BHP)
Input Power 93.27 watts
Rating Refrigerant R-600a
View Details
Frick® Screw Compressor Drivelines -  - Johnson Controls / FRICK / YORK PROCESS SYSTEMS
Johnson Controls / FRICK / YORK PROCESS SYSTEMS
Specs
Capacity 4474.00 kW (5997 BHP)
Displacement 13966 SCMH (11833 MSCFD)
Construction Screw
View Details