EMBRACO Compressor EM20HBR

Description
Motor Type: RSIR Displacement: 2.27 cm^3 Lubricant Type: ISO22 Lubricant Charge: 160 mL Starting Torque: LST
Datasheet
Description
Motor Type: RSIR Displacement: 2.27 cm^3 Lubricant Type: ISO22 Lubricant Charge: 160 mL Starting Torque: LST
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compressor - EM20HBR - EMBRACO
Suwanee, GA, USA
Compressor
EM20HBR
Compressor EM20HBR
Motor Type: RSIR Displacement: 2.27 cm^3 Lubricant Type: ISO22 Lubricant Charge: 160 mL Starting Torque: LST

Motor Type: RSIR
Displacement: 2.27 cm^3
Lubricant Type: ISO22
Lubricant Charge: 160 mL
Starting Torque: LST

Supplier's Site Datasheet

Technical Specifications

  EMBRACO
Product Category Refrigeration Compressors and Air Conditioning Compressors
Product Number EM20HBR
Product Name Compressor
Capacity 0.05 kW (0.0702 BHP)
Input Power 62.18 watts
Rating Refrigerant R-134a
Unlock Full Specs
to access all available technical data

Similar Products

Reciprocating Compressors for HFC/HFO/HCFC Refrigerants -  - Frascold S.P.A.
Specs
Input Power 59692 watts
Displacement 239 SCMH (203 MSCFD)
Refrigerant Options R134a; HFC/HCFC/HFO, R1234ze
View Details
Frick® Rotary Screw Compressor Packages - RXF - Johnson Controls / FRICK / YORK PROCESS SYSTEMS
Johnson Controls / FRICK / YORK PROCESS SYSTEMS
Specs
Displacement 1017 SCMH (862 MSCFD)
Construction Screw
View Details
 - Model MASA - 240 - Reznor
Specs
Capacity 45.14 kW (60.51 BHP)
Rating Refrigerant R-410A
EER 11.5
View Details
Refrigerant / HVAC Compressors -  - Bristol Compressors International, Inc.
Bristol Compressors International, Inc.
Specs
Capacity 29.13 kW (39.05 BHP)
Rating Refrigerant R22, R407C, R404A, R410A
Power Source 208-230/60/1; 208-230/60/3; 115/60/1; 230/50/1; 380/50/3; 460/60/3; 575/60/3
View Details