EMBRACO Compressor EGZS60HLP

Description
Motor Type: RSCR Displacement: 5.09 cm^3 Lubricant Type: ISO7 Lubricant Charge: 230 mL Starting Torque: LST
Datasheet
Description
Motor Type: RSCR Displacement: 5.09 cm^3 Lubricant Type: ISO7 Lubricant Charge: 230 mL Starting Torque: LST
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compressor - EGZS60HLP - EMBRACO
Suwanee, GA, USA
Compressor
EGZS60HLP
Compressor EGZS60HLP
Motor Type: RSCR Displacement: 5.09 cm^3 Lubricant Type: ISO7 Lubricant Charge: 230 mL Starting Torque: LST

Motor Type: RSCR
Displacement: 5.09 cm^3
Lubricant Type: ISO7
Lubricant Charge: 230 mL
Starting Torque: LST

Supplier's Site Datasheet

Technical Specifications

  EMBRACO
Product Category Refrigeration Compressors and Air Conditioning Compressors
Product Number EGZS60HLP
Product Name Compressor
Capacity 0.18 kW (0.2401 BHP)
Input Power 149 watts
Rating Refrigerant R-134a
Unlock Full Specs
to access all available technical data

Similar Products

TRSE Series Scroll Compressors -  - Sanden International (USA), Inc.
Sanden International (USA), Inc.
Specs
Input Power 3370 watts
Displacement 8.82 SCMH (7.47 MSCFD)
Construction Scroll
View Details
Semi-hermetic Screw Compressors -  - BITZER US, Inc.
Specs
Refrigerant Options Standard Refrigerants
Construction Screw
View Details
Compressor - EMI40CNC - EMBRACO
Specs
Capacity 0.13 kW (0.1684 BHP)
Input Power 93.27 watts
Rating Refrigerant R-600a
View Details
Refrigerant / HVAC Compressors -  - Bristol Compressors International, Inc.
Bristol Compressors International, Inc.
Specs
Capacity 29.13 kW (39.05 BHP)
Rating Refrigerant R22, R407C, R404A, R410A
Power Source 208-230/60/1; 208-230/60/3; 115/60/1; 230/50/1; 380/50/3; 460/60/3; 575/60/3
View Details