EMBRACO Compressor EGYS90CLP

Description
Motor Type: RSIR Displacement: 12.21 cm^3 Lubricant Type: ISO5 Lubricant Charge: 280 mL Starting Torque: LST
Datasheet
Description
Motor Type: RSIR Displacement: 12.21 cm^3 Lubricant Type: ISO5 Lubricant Charge: 280 mL Starting Torque: LST
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compressor - EGYS90CLP - EMBRACO
Suwanee, GA, USA
Compressor
EGYS90CLP
Compressor EGYS90CLP
Motor Type: RSIR Displacement: 12.21 cm^3 Lubricant Type: ISO5 Lubricant Charge: 280 mL Starting Torque: LST

Motor Type: RSIR
Displacement: 12.21 cm^3
Lubricant Type: ISO5
Lubricant Charge: 280 mL
Starting Torque: LST

Supplier's Site Datasheet

Technical Specifications

  EMBRACO
Product Category Refrigeration Compressors and Air Conditioning Compressors
Product Number EGYS90CLP
Product Name Compressor
Capacity 0.22 kW (0.2884 BHP)
Input Power 187 watts
Rating Refrigerant R-600a
Unlock Full Specs
to access all available technical data

Similar Products

Refrigerant / HVAC Compressors -  - Bristol Compressors International, Inc.
Bristol Compressors International, Inc.
Specs
Capacity 29.13 kW (39.05 BHP)
Rating Refrigerant R22, R407C, R404A, R410A
Power Source 208-230/60/1; 208-230/60/3; 115/60/1; 230/50/1; 380/50/3; 460/60/3; 575/60/3
View Details
Compressors for Heating Applications -  - Danfoss A/S
Specs
Refrigerant Options R407c; R410A,
Construction Scroll
View Details
PX Series Piston Compressors -  - Sanden International (USA), Inc.
Sanden International (USA), Inc.
Specs
Displacement 2.71 SCMH (2.29 MSCFD)
Construction Piston
View Details
Reciprocating Compressors for NH3 -  - Frascold S.P.A.
Specs
Displacement 188 SCMH (159 MSCFD)
Refrigerant Options NH3
Construction Piston
View Details