EMBRACO Compressor EGX90HLC

Description
Motor Type: RSCR Displacement: 7.15 cm^3 Lubricant Type: ISO7 Lubricant Charge: 230 mL Starting Torque: LST
Datasheet
Description
Motor Type: RSCR Displacement: 7.15 cm^3 Lubricant Type: ISO7 Lubricant Charge: 230 mL Starting Torque: LST
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compressor - EGX90HLC - EMBRACO
Suwanee, GA, USA
Compressor
EGX90HLC
Compressor EGX90HLC
Motor Type: RSCR Displacement: 7.15 cm^3 Lubricant Type: ISO7 Lubricant Charge: 230 mL Starting Torque: LST

Motor Type: RSCR
Displacement: 7.15 cm^3
Lubricant Type: ISO7
Lubricant Charge: 230 mL
Starting Torque: LST

Supplier's Site Datasheet

Technical Specifications

  EMBRACO
Product Category Refrigeration Compressors and Air Conditioning Compressors
Product Number EGX90HLC
Product Name Compressor
Capacity 0.28 kW (0.3726 BHP)
Input Power 187 watts
Rating Refrigerant R-134a
Unlock Full Specs
to access all available technical data

Similar Products

05T & 06T Screw Compressors -  - Carlyle Compressor Company
Carlyle Compressor Company
Specs
Construction Screw
View Details
Compressor - EMD70CLT - EMBRACO
Specs
Capacity 0.19 kW (0.2557 BHP)
Rating Refrigerant R-600a
EER 1.63
View Details
Speed-regulated Semi-hermetic Compact Screw Compressors -  - BITZER US, Inc.
Specs
Refrigerant Options Standard Refrigerants
Construction Screw
View Details
YORK® Skidded Systems -  - Johnson Controls / FRICK / YORK PROCESS SYSTEMS
Johnson Controls / FRICK / YORK PROCESS SYSTEMS
View Details