EMBRACO Compressor EGAS70CLP

Description
Motor Type: RSIR Displacement: 9.66 cm^3 Lubricant Type: ISO5 Lubricant Charge: 280 mL Starting Torque: LST
Datasheet
Description
Motor Type: RSIR Displacement: 9.66 cm^3 Lubricant Type: ISO5 Lubricant Charge: 280 mL Starting Torque: LST
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compressor - EGAS70CLP - EMBRACO
Suwanee, GA, USA
Compressor
EGAS70CLP
Compressor EGAS70CLP
Motor Type: RSIR Displacement: 9.66 cm^3 Lubricant Type: ISO5 Lubricant Charge: 280 mL Starting Torque: LST

Motor Type: RSIR
Displacement: 9.66 cm^3
Lubricant Type: ISO5
Lubricant Charge: 280 mL
Starting Torque: LST

Supplier's Site Datasheet

Technical Specifications

  EMBRACO
Product Category Refrigeration Compressors and Air Conditioning Compressors
Product Number EGAS70CLP
Product Name Compressor
Capacity 0.21 kW (0.2791 BHP)
Input Power 187 watts
Rating Refrigerant R-600a
Unlock Full Specs
to access all available technical data

Similar Products

Compressor - T6217E - EMBRACO
Specs
Capacity 1.89 kW (2.53 BHP)
Input Power 560 watts
Rating Refrigerant R-22
View Details
Semi-hermetic Screw Compressors -  - BITZER US, Inc.
Specs
Refrigerant Options Standard Refrigerants
Construction Screw
View Details
Frick® Rotary Screw Compressor Packages - RWF II - Johnson Controls / FRICK / YORK PROCESS SYSTEMS
Johnson Controls / FRICK / YORK PROCESS SYSTEMS
Specs
Displacement 10888 SCMH (9225 MSCFD)
Construction Screw
View Details