EMAG L.L.C. Internal and Face Grinder VG 110

Description
The VG 110 series of modular machines for the hard turning and grinding of cylindrical components with Machining dia. 2 - 60 mm Clamping length max. 125 mm Machining length max. 60 mm The machine configurations: Vertical Grinding Center Vertical Turning and Grinding Center This allows the end user to either grind the traditional way or to profit from the advantages offered by a combination of turning and grinding on a single machine. Where the process specification permits, sections of the workpiece are soft or hard finish turned and only finish-ground (most frequently after having first been pre-turned) as the process specification demands. This not only improves component quality but reduces cycle times. It also limits the wear and tear of grinding wheels and, consequently, the number of dressing cycles required.
Description
The VG 110 series of modular machines for the hard turning and grinding of cylindrical components with Machining dia. 2 - 60 mm Clamping length max. 125 mm Machining length max. 60 mm The machine configurations: Vertical Grinding Center Vertical Turning and Grinding Center This allows the end user to either grind the traditional way or to profit from the advantages offered by a combination of turning and grinding on a single machine. Where the process specification permits, sections of the workpiece are soft or hard finish turned and only finish-ground (most frequently after having first been pre-turned) as the process specification demands. This not only improves component quality but reduces cycle times. It also limits the wear and tear of grinding wheels and, consequently, the number of dressing cycles required.

Suppliers

Company
Product
Description
Supplier Links
Internal and Face Grinder - VG 110 - EMAG L.L.C.
Farmington Hills, MI, USA
Internal and Face Grinder
VG 110
Internal and Face Grinder VG 110
The VG 110 series of modular machines for the hard turning and grinding of cylindrical components with Machining dia. 2 - 60 mm Clamping length max. 125 mm Machining length max. 60 mm The machine configurations: Vertical Grinding Center Vertical Turning and Grinding Center This allows the end user to either grind the traditional way or to profit from the advantages offered by a combination of turning and grinding on a single machine. Where the process specification permits, sections of the workpiece are soft or hard finish turned and only finish-ground (most frequently after having first been pre-turned) as the process specification demands. This not only improves component quality but reduces cycle times. It also limits the wear and tear of grinding wheels and, consequently, the number of dressing cycles required.

The VG 110 series of modular machines for the hard turning and grinding of cylindrical components with

  • Machining dia. 2 - 60 mm
  • Clamping length max. 125 mm
  • Machining length max. 60 mm

The machine configurations:

  • Vertical Grinding Center
  • Vertical Turning and Grinding Center

This allows the end user to either grind the traditional way or to profit from the advantages offered by a combination of turning and grinding on a single machine. Where the process specification permits, sections of the workpiece are soft or hard finish turned and only finish-ground (most frequently after having first been pre-turned) as the process specification demands. This not only improves component quality but reduces cycle times. It also limits the wear and tear of grinding wheels and, consequently, the number of dressing cycles required.

Supplier's Site

Technical Specifications

  EMAG L.L.C.
Product Category Grinders and Grinding Machines
Product Number VG 110
Product Name Internal and Face Grinder
Type Grinder
Unlock Full Specs
to access all available technical data

Similar Products

Wafer Edge Grinders - CVP-2000 Series - Daitron Co., Ltd.
Specs
Type Grinder; Edge or Platen; Precision
Mounting Floor / Machine Tool
Applications / Materials Abraded Ceramics / Glass; Electronics
View Details
Grinders - 665245 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Grinder
Rotary Speed 3800 to 9000 rpm
View Details
ELC Double Side Fine Grinding Machine -  - SpeedFam Corporation
Specs
Type Grinder; Double Sided (Double Disc); Precision; Surface
Mounting Floor / Machine Tool
Applications / Materials Abraded Ceramics / Glass; Metal
View Details
Grinders - 2743042 - RS Components, Ltd.
DEWALT Industrial Tool Co.
Specs
Type Grinder
Rotary Speed 9000 rpm
View Details