ELMA Electronic Inc. VPX/64X Hybrid, Type 39 E-Frame, Test Platform

Description
The Type 39 E-Frame, test platform supports development from legacy VME64X to VXS. With a rugged aluminum construction, the versatile 39 E-Frame is 12U overall to hold 6U cards. The full size (84HP) width holds 17 cards (3 on .8" and 14 on 1" pitch). Front accessible test points and monitoring LEDs for; +3.3V, +/-5V, +/-12V, +/- 24V, and +/- 48VDC. The 39 E-Frame features high performance 150cfm, fans under the card cage. The fans are speed controlled with fan fail indication. A system monitor with remote monitoring via Ethernet capability is optional. The black powder coated finish of the 39 E-Frame enhances aesthetics and provides scratch-resistance. Other features include a Rear A/C PEM (Power Entry Module) with fuses, GND stud, front located ESD jacks. The unit also offers full RTM (rear transition module) support. Features Modular, open frame, test and development platform Half and Full width versions (84HP or 49HP) Holds 6U x 160mm cards from front RTM mounting (rear transition module) 17-slot Hybrid Backplane (14 VPX slots + 3 legacy VME64x slots) Rear AC power input module with GND stud System monitoring with RS232 interface (optional) High performance cooling via front and rear mount fan trays Speed controlled fans with fan fail indication Durable, black powder coat finish Top handle for easy portability Front accessible test points and monitoring LEDs for: 3.3V, ± 5V, ±12V, ± 24V & ± 48V Fixed and plug mount PSU options: 90-230VAC, 24VDC, 48VDC Scope of Supply VITA System 39 E-Frame (12U) High quality, open frame, aluminum chassis consisting of: front card cage, RTM support, high performance VITA compliant backplane, front/rear fan trays, AC/DC power components, ESD jack, DC test points, DC LED indicators, Fan Fail LED and System monitor with Ethernet control (optional). Assembled, wired and tested.
Description
The Type 39 E-Frame, test platform supports development from legacy VME64X to VXS. With a rugged aluminum construction, the versatile 39 E-Frame is 12U overall to hold 6U cards. The full size (84HP) width holds 17 cards (3 on .8" and 14 on 1" pitch). Front accessible test points and monitoring LEDs for; +3.3V, +/-5V, +/-12V, +/- 24V, and +/- 48VDC. The 39 E-Frame features high performance 150cfm, fans under the card cage. The fans are speed controlled with fan fail indication. A system monitor with remote monitoring via Ethernet capability is optional. The black powder coated finish of the 39 E-Frame enhances aesthetics and provides scratch-resistance. Other features include a Rear A/C PEM (Power Entry Module) with fuses, GND stud, front located ESD jacks. The unit also offers full RTM (rear transition module) support. Features Modular, open frame, test and development platform Half and Full width versions (84HP or 49HP) Holds 6U x 160mm cards from front RTM mounting (rear transition module) 17-slot Hybrid Backplane (14 VPX slots + 3 legacy VME64x slots) Rear AC power input module with GND stud System monitoring with RS232 interface (optional) High performance cooling via front and rear mount fan trays Speed controlled fans with fan fail indication Durable, black powder coat finish Top handle for easy portability Front accessible test points and monitoring LEDs for: 3.3V, ± 5V, ±12V, ± 24V & ± 48V Fixed and plug mount PSU options: 90-230VAC, 24VDC, 48VDC Scope of Supply VITA System 39 E-Frame (12U) High quality, open frame, aluminum chassis consisting of: front card cage, RTM support, high performance VITA compliant backplane, front/rear fan trays, AC/DC power components, ESD jack, DC test points, DC LED indicators, Fan Fail LED and System monitor with Ethernet control (optional). Assembled, wired and tested.

Suppliers

Company
Product
Description
Supplier Links
VPX/64X Hybrid, Type 39 E-Frame, Test Platform -  - ELMA Electronic Inc.
Fremont, CA, USA
VPX/64X Hybrid, Type 39 E-Frame, Test Platform
VPX/64X Hybrid, Type 39 E-Frame, Test Platform
The Type 39 E-Frame, test platform supports development from legacy VME64X to VXS. With a rugged aluminum construction, the versatile 39 E-Frame is 12U overall to hold 6U cards. The full size (84HP) width holds 17 cards (3 on .8" and 14 on 1" pitch). Front accessible test points and monitoring LEDs for; +3.3V, +/-5V, +/-12V, +/- 24V, and +/- 48VDC. The 39 E-Frame features high performance 150cfm, fans under the card cage. The fans are speed controlled with fan fail indication. A system monitor with remote monitoring via Ethernet capability is optional. The black powder coated finish of the 39 E-Frame enhances aesthetics and provides scratch-resistance. Other features include a Rear A/C PEM (Power Entry Module) with fuses, GND stud, front located ESD jacks. The unit also offers full RTM (rear transition module) support. Features Modular, open frame, test and development platform Half and Full width versions (84HP or 49HP) Holds 6U x 160mm cards from front RTM mounting (rear transition module) 17-slot Hybrid Backplane (14 VPX slots + 3 legacy VME64x slots) Rear AC power input module with GND stud System monitoring with RS232 interface (optional) High performance cooling via front and rear mount fan trays Speed controlled fans with fan fail indication Durable, black powder coat finish Top handle for easy portability Front accessible test points and monitoring LEDs for: 3.3V, ± 5V, ±12V, ± 24V & ± 48V Fixed and plug mount PSU options: 90-230VAC, 24VDC, 48VDC Scope of Supply VITA System 39 E-Frame (12U) High quality, open frame, aluminum chassis consisting of: front card cage, RTM support, high performance VITA compliant backplane, front/rear fan trays, AC/DC power components, ESD jack, DC test points, DC LED indicators, Fan Fail LED and System monitor with Ethernet control (optional). Assembled, wired and tested.

The Type 39 E-Frame, test platform supports development from legacy VME64X to VXS. With a rugged aluminum construction, the versatile 39 E-Frame is 12U overall to hold 6U cards. The full size (84HP) width holds 17 cards (3 on .8" and 14 on 1" pitch). Front accessible test points and monitoring LEDs for; +3.3V, +/-5V, +/-12V, +/- 24V, and +/- 48VDC. The 39 E-Frame features high performance 150cfm, fans under the card cage. The fans are speed controlled with fan fail indication. A system monitor with remote monitoring via Ethernet capability is optional. The black powder coated finish of the 39 E-Frame enhances aesthetics and provides scratch-resistance. Other features include a Rear A/C PEM (Power Entry Module) with fuses, GND stud, front located ESD jacks. The unit also offers full RTM (rear transition module) support.

Features

  • Modular, open frame, test and development platform
  • Half and Full width versions (84HP or 49HP)
  • Holds 6U x 160mm cards from front
  • RTM mounting (rear transition module)
  • 17-slot Hybrid Backplane (14 VPX slots + 3 legacy VME64x slots)
  • Rear AC power input module with GND stud
  • System monitoring with RS232 interface (optional)
  • High performance cooling via front and rear mount fan trays
  • Speed controlled fans with fan fail indication
  • Durable, black powder coat finish
  • Top handle for easy portability
  • Front accessible test points and monitoring LEDs for: 3.3V, ± 5V, ±12V, ± 24V & ± 48V
  • Fixed and plug mount PSU options: 90-230VAC, 24VDC, 48VDC

Scope of Supply

VITA System 39 E-Frame (12U) High quality, open frame, aluminum chassis consisting of: front card cage, RTM support, high performance VITA compliant backplane, front/rear fan trays, AC/DC power components, ESD jack, DC test points, DC LED indicators, Fan Fail LED and System monitor with Ethernet control (optional). Assembled, wired and tested.

Supplier's Site

Technical Specifications

  ELMA Electronic Inc.
Product Category Industrial Chassis and Card Cages
Product Name VPX/64X Hybrid, Type 39 E-Frame, Test Platform
Product Type Chassis
Unlock Full Specs
to access all available technical data

Similar Products

RFP DC Load -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Product Type Chassis
Power Rating 375 to 750 watts
View Details
Mechanical Products / 19'' Chassis - 3u-chassis-27952 - TPS Elektronik GmbH
Specs
Product Type Chassis
Mounting Style Rack-mount; Desktop
19" Width 19''
View Details
Quiet 4U Rackmount Chassis with Dual Hot-Swap SATA HDD Trays - ACP-4320MB-50C - Advantech
Specs
Product Type Chassis
Mounting Style Rack-mount
Controls & Indicators HDD Indicator; Temperature Alarm Indicator; CPU Fan Failure Indicator; Power ON/OFF Indicator
View Details
VITA, Type 32V, Portable Tower -  - ELMA Electronic Inc.
Specs
Product Type Chassis
Mounting Style Tower
Backplane Bus VME Bus; VME64x; VXI/MXI; VITA
View Details