ELMA Electronic Inc. VME64x - 9U Backplane

Description
The VME64x bus specification (ANSI/VITA 1.1-1997) is an extension of the VME64 standard ANSIVITA 1-1994. It defines a set of features that can be added to the VME and VME64 boards, backplanes and subracks. The major new features include expanded 160-pin P1/J1 and P2/J2 connectors, an optional 95-pin (2-mm hard metric P0/J0 connector) for more user-defined I/O, +3.3 V and auxiliary power voltage, plus more +5V power. The VME64x system is downward compatible, so that assemblies with 96-pin connectors to DIN 41612 can still be used. Features: For use in horizontal system platforms 1U, 2U, 3U and 4U Automatic active Daisy Chain Power System: P47 connectors integrated on the backplane (pass through contacts enclosed) for pluggable PSUs 10-layer construction Passive inboard termination (basic current consumption 1.5 A) Mounting holes for optional connection to Chassis GND Characteristic impedance 55 Ohm +/-10 % Effective decoupling of the DC voltages far beyond 1 GHz (act as EMI-filter) Mechanical compliant to ANSI/IEEE 1101 PCB height 395.04 mm PCB thickness 4.6 mm Versions also available in 3U, 6U, and 7U heights
Datasheet
Description
The VME64x bus specification (ANSI/VITA 1.1-1997) is an extension of the VME64 standard ANSIVITA 1-1994. It defines a set of features that can be added to the VME and VME64 boards, backplanes and subracks. The major new features include expanded 160-pin P1/J1 and P2/J2 connectors, an optional 95-pin (2-mm hard metric P0/J0 connector) for more user-defined I/O, +3.3 V and auxiliary power voltage, plus more +5V power. The VME64x system is downward compatible, so that assemblies with 96-pin connectors to DIN 41612 can still be used. Features: For use in horizontal system platforms 1U, 2U, 3U and 4U Automatic active Daisy Chain Power System: P47 connectors integrated on the backplane (pass through contacts enclosed) for pluggable PSUs 10-layer construction Passive inboard termination (basic current consumption 1.5 A) Mounting holes for optional connection to Chassis GND Characteristic impedance 55 Ohm +/-10 % Effective decoupling of the DC voltages far beyond 1 GHz (act as EMI-filter) Mechanical compliant to ANSI/IEEE 1101 PCB height 395.04 mm PCB thickness 4.6 mm Versions also available in 3U, 6U, and 7U heights
Datasheet

Suppliers

Company
Product
Description
Supplier Links
VME64x - 9U Backplane -  - ELMA Electronic Inc.
Fremont, CA, USA
VME64x - 9U Backplane
VME64x - 9U Backplane
The VME64x bus specification (ANSI/VITA 1.1-1997) is an extension of the VME64 standard ANSIVITA 1-1994. It defines a set of features that can be added to the VME and VME64 boards, backplanes and subracks. The major new features include expanded 160-pin P1/J1 and P2/J2 connectors, an optional 95-pin (2-mm hard metric P0/J0 connector) for more user-defined I/O, +3.3 V and auxiliary power voltage, plus more +5V power. The VME64x system is downward compatible, so that assemblies with 96-pin connectors to DIN 41612 can still be used. Features: For use in horizontal system platforms 1U, 2U, 3U and 4U Automatic active Daisy Chain Power System: P47 connectors integrated on the backplane (pass through contacts enclosed) for pluggable PSUs 10-layer construction Passive inboard termination (basic current consumption 1.5 A) Mounting holes for optional connection to Chassis GND Characteristic impedance 55 Ohm +/-10 % Effective decoupling of the DC voltages far beyond 1 GHz (act as EMI-filter) Mechanical compliant to ANSI/IEEE 1101 PCB height 395.04 mm PCB thickness 4.6 mm Versions also available in 3U, 6U, and 7U heights

The VME64x bus specification (ANSI/VITA 1.1-1997) is an extension of the VME64 standard ANSIVITA 1-1994. It defines a set of features that can be added to the VME and VME64 boards, backplanes and subracks. The major new features include expanded 160-pin P1/J1 and P2/J2 connectors, an optional 95-pin (2-mm hard metric P0/J0 connector) for more user-defined I/O, +3.3 V and auxiliary power voltage, plus more +5V power. The VME64x system is downward compatible, so that assemblies with 96-pin connectors to DIN 41612 can still be used.

Features:

  • For use in horizontal system platforms 1U, 2U, 3U and 4U
  • Automatic active Daisy Chain
  • Power System: P47 connectors integrated on the backplane (pass through contacts enclosed) for pluggable PSUs
  • 10-layer construction
  • Passive inboard termination (basic current consumption 1.5 A)
  • Mounting holes for optional connection to Chassis GND
  • Characteristic impedance 55 Ohm +/-10 %
  • Effective decoupling of the DC voltages far beyond 1 GHz (act as EMI-filter)
  • Mechanical compliant to ANSI/IEEE 1101
  • PCB height 395.04 mm
  • PCB thickness 4.6 mm
  • Versions also available in 3U, 6U, and 7U heights
Supplier's Site Datasheet

Technical Specifications

  ELMA Electronic Inc.
Product Category Backplanes
Product Name VME64x - 9U Backplane
Board Function Passive Backplane
Unlock Full Specs
to access all available technical data

Similar Products

PICMG 1.3 I/O Class Industrial Backplane (I/O Centric) - PBPE-06A364 - American Portwell Technology Inc.
Specs
Board Function Active Backplane
Bus / Standard PCI; PCI Express; ePCI-X
PCI 1
View Details
MicroTCA.4 - 6 Slot Backplane -  - ELMA Electronic Inc.
Specs
Board Function Passive Backplane
Bus / Standard MicroTCA
Form Factor 6U
View Details
Backplane with 4, 8, 12, 18 Positions for I/O Module of System - R-BUS - Gefran
Specs
Board Function Passive Backplane
Certifications and Approvals RoHS; CE
Bus / Standard Parallel Bus
View Details