ELMA Electronic Inc. VME Overlay Backplane

Description
In three forms, VSB, J2-rows A+C, and J3-row B. The J2 overlay module is used to upgrade an existing VMEbus J2 backplane to include the pinouts needed to implement signal bussing of the A and C rows of the connector. Modules can be plugged into the pin side of the host backplane. All row A and C pins are bussed. Each module's high performance (40MHz) can be attributed to its stripline, controlled impedance design. Several overlay modules can be stacked on the host backplane. Their ends can be stacked in any direction. All of these features make the backplane overlay module far more convenient and effective than wire wraps and ribbon cables. The standard type module uses flush tail DIN connectors. Features 4-layer controlled impedance stripline design Minimum width permits use of several overlays on one backplane Replaces wirewrap or ribbon cable assembly Virtually zero crosstalk
Datasheet
Description
In three forms, VSB, J2-rows A+C, and J3-row B. The J2 overlay module is used to upgrade an existing VMEbus J2 backplane to include the pinouts needed to implement signal bussing of the A and C rows of the connector. Modules can be plugged into the pin side of the host backplane. All row A and C pins are bussed. Each module's high performance (40MHz) can be attributed to its stripline, controlled impedance design. Several overlay modules can be stacked on the host backplane. Their ends can be stacked in any direction. All of these features make the backplane overlay module far more convenient and effective than wire wraps and ribbon cables. The standard type module uses flush tail DIN connectors. Features 4-layer controlled impedance stripline design Minimum width permits use of several overlays on one backplane Replaces wirewrap or ribbon cable assembly Virtually zero crosstalk
Datasheet

Suppliers

Company
Product
Description
Supplier Links
VME Overlay Backplane -  - ELMA Electronic Inc.
Fremont, CA, USA
VME Overlay Backplane
VME Overlay Backplane
In three forms, VSB, J2-rows A+C, and J3-row B. The J2 overlay module is used to upgrade an existing VMEbus J2 backplane to include the pinouts needed to implement signal bussing of the A and C rows of the connector. Modules can be plugged into the pin side of the host backplane. All row A and C pins are bussed. Each module's high performance (40MHz) can be attributed to its stripline, controlled impedance design. Several overlay modules can be stacked on the host backplane. Their ends can be stacked in any direction. All of these features make the backplane overlay module far more convenient and effective than wire wraps and ribbon cables. The standard type module uses flush tail DIN connectors. Features 4-layer controlled impedance stripline design Minimum width permits use of several overlays on one backplane Replaces wirewrap or ribbon cable assembly Virtually zero crosstalk

In three forms, VSB, J2-rows A+C, and J3-row B. The J2 overlay module is used to upgrade an existing VMEbus J2 backplane to include the pinouts needed to implement signal bussing of the A and C rows of the connector. Modules can be plugged into the pin side of the host backplane. All row A and C pins are bussed. Each module's high performance (40MHz) can be attributed to its stripline, controlled impedance design.
Several overlay modules can be stacked on the host backplane. Their ends can be stacked in any direction. All of these features make the backplane overlay module far more convenient and effective than wire wraps and ribbon cables. The standard type module uses flush tail DIN connectors.

Features

  • 4-layer controlled impedance stripline design
  • Minimum width permits use of several overlays on one backplane
  • Replaces wirewrap or ribbon cable assembly
  • Virtually zero crosstalk
Supplier's Site Datasheet

Technical Specifications

  ELMA Electronic Inc.
Product Category Backplanes
Product Name VME Overlay Backplane
Board Function Passive Backplane
Unlock Full Specs
to access all available technical data

Similar Products

12-slot BP for 14-slot Chassis - PCE-5B12-0AA1 - Advantech
Specs
Board Function Passive Backplane
View Details
2 suppliers
Backplane with 4, 8, 12, 18 Positions for I/O Module of System - R-BUS - Gefran
Specs
Board Function Passive Backplane
Certifications and Approvals RoHS; CE
Bus / Standard Parallel Bus
View Details
MicroTCA Blu!eco Backplane -  - ELMA Electronic Inc.
ELMA Electronic Inc.
Specs
Board Function Passive Backplane
Bus / Standard MicroTCA
Form Factor 3U x 160mm (A-Size)
View Details
J1/J2 Monolithic VME64 Backplane - LR - SIE Computing Solutions, Inc.
SIE Computing Solutions, Inc.
Specs
Board Function Active Backplane
Bus / Standard VME64
Form Factor 6U x 340 (C-Size)
View Details