ELMA Electronic Inc. VITA, Type 39V, 1U 19" Rackmount Chassis

Description
The Type 39V, 1U is a advanced generation of enclosures for VITA based bus architecture (VPX, VME, VME64X, and VXS) applications. This family of chassis showcases an optimal design that addresses EMC, cooling, and ease of manufacturing, in a highly attractive, cost effective package. The black powder coated platforms are available in rackmount or desktop versions. They comply fully to IEEE 1101.10/11 specifications with horizontal mounting for 6U x 160mm VITA cards from the front and 6U x 80mm I/O cards from the rear. The platforms are designed to hold a wide variety of storage devices depending on the configurations. The thermal engineering guarantees superior cooling with front-to-rear or side-to-side airflow, considering card, device and power supply requirements. Standard 2 slot backplane. Plug-in power supplies are standard. A primary consideration was EMC compliance. The platforms meet the strict requirements of CE, FCC Class A and NEBS. Features 19” Rackmount/Desktop fully compliant to Eurocard,IEEE 1101.10/11 1U x 84HP x 290mm (H x W x D) 6U horizontal card mounting 2 slot VITA-Based System Platforms (VME, VME64x, VPX, VXS, VXI) Advanced EMC shielding to meet CE, FCC, and NEBS Cooling side to side Pluggable PSU Connector options: 3 Row (96 PIN), 5 Row (160 PIN), 5 Row + P0 Ready to run - turnkey solution Scope of Supply High quality 19” rackmount chassis platform consisting of black painted sheet steel enclosure, high performance VITA System backplane, power supply, cooling system and AC/DC power components. Assembled, wired and tested prior to shipment.
Description
The Type 39V, 1U is a advanced generation of enclosures for VITA based bus architecture (VPX, VME, VME64X, and VXS) applications. This family of chassis showcases an optimal design that addresses EMC, cooling, and ease of manufacturing, in a highly attractive, cost effective package. The black powder coated platforms are available in rackmount or desktop versions. They comply fully to IEEE 1101.10/11 specifications with horizontal mounting for 6U x 160mm VITA cards from the front and 6U x 80mm I/O cards from the rear. The platforms are designed to hold a wide variety of storage devices depending on the configurations. The thermal engineering guarantees superior cooling with front-to-rear or side-to-side airflow, considering card, device and power supply requirements. Standard 2 slot backplane. Plug-in power supplies are standard. A primary consideration was EMC compliance. The platforms meet the strict requirements of CE, FCC Class A and NEBS. Features 19” Rackmount/Desktop fully compliant to Eurocard,IEEE 1101.10/11 1U x 84HP x 290mm (H x W x D) 6U horizontal card mounting 2 slot VITA-Based System Platforms (VME, VME64x, VPX, VXS, VXI) Advanced EMC shielding to meet CE, FCC, and NEBS Cooling side to side Pluggable PSU Connector options: 3 Row (96 PIN), 5 Row (160 PIN), 5 Row + P0 Ready to run - turnkey solution Scope of Supply High quality 19” rackmount chassis platform consisting of black painted sheet steel enclosure, high performance VITA System backplane, power supply, cooling system and AC/DC power components. Assembled, wired and tested prior to shipment.

Suppliers

Company
Product
Description
Supplier Links
VITA, Type 39V, 1U 19
Fremont, CA, USA
VITA, Type 39V, 1U 19" Rackmount Chassis
VITA, Type 39V, 1U 19" Rackmount Chassis
The Type 39V, 1U is a advanced generation of enclosures for VITA based bus architecture (VPX, VME, VME64X, and VXS) applications. This family of chassis showcases an optimal design that addresses EMC, cooling, and ease of manufacturing, in a highly attractive, cost effective package. The black powder coated platforms are available in rackmount or desktop versions. They comply fully to IEEE 1101.10/11 specifications with horizontal mounting for 6U x 160mm VITA cards from the front and 6U x 80mm I/O cards from the rear. The platforms are designed to hold a wide variety of storage devices depending on the configurations. The thermal engineering guarantees superior cooling with front-to-rear or side-to-side airflow, considering card, device and power supply requirements. Standard 2 slot backplane. Plug-in power supplies are standard. A primary consideration was EMC compliance. The platforms meet the strict requirements of CE, FCC Class A and NEBS. Features 19” Rackmount/Desktop fully compliant to Eurocard,IEEE 1101.10/11 1U x 84HP x 290mm (H x W x D) 6U horizontal card mounting 2 slot VITA-Based System Platforms (VME, VME64x, VPX, VXS, VXI) Advanced EMC shielding to meet CE, FCC, and NEBS Cooling side to side Pluggable PSU Connector options: 3 Row (96 PIN), 5 Row (160 PIN), 5 Row + P0 Ready to run - turnkey solution Scope of Supply High quality 19” rackmount chassis platform consisting of black painted sheet steel enclosure, high performance VITA System backplane, power supply, cooling system and AC/DC power components. Assembled, wired and tested prior to shipment.

The Type 39V, 1U is a advanced generation of enclosures for VITA based bus architecture (VPX, VME, VME64X, and VXS) applications. This family of chassis showcases an optimal design that addresses EMC, cooling, and ease of manufacturing, in a highly attractive, cost effective package. The black powder coated platforms are available in rackmount or desktop versions. They comply fully to IEEE 1101.10/11 specifications with horizontal mounting for 6U x 160mm VITA cards from the front and 6U x 80mm I/O cards from the rear. The platforms are designed to hold a wide variety of storage devices depending on the configurations. The thermal engineering guarantees superior cooling with front-to-rear or side-to-side airflow, considering card, device and power supply requirements. Standard 2 slot backplane. Plug-in power supplies are standard. A primary consideration was EMC compliance. The platforms meet the strict requirements of CE, FCC Class A and NEBS.

Features

  • 19” Rackmount/Desktop fully compliant to Eurocard,IEEE 1101.10/11
  • 1U x 84HP x 290mm (H x W x D)
  • 6U horizontal card mounting
  • 2 slot VITA-Based System Platforms (VME, VME64x, VPX, VXS, VXI)
  • Advanced EMC shielding to meet CE, FCC, and NEBS
  • Cooling side to side
  • Pluggable PSU
  • Connector options: 3 Row (96 PIN), 5 Row (160 PIN), 5 Row + P0
  • Ready to run - turnkey solution

Scope of Supply

High quality 19” rackmount chassis platform consisting of black painted sheet steel enclosure, high performance VITA System backplane, power supply, cooling system and AC/DC power components. Assembled, wired and tested prior to shipment.

Supplier's Site

Technical Specifications

  ELMA Electronic Inc.
Product Category Industrial Chassis and Card Cages
Product Name VITA, Type 39V, 1U 19" Rackmount Chassis
Product Type Chassis
Mounting Style Rack-mount
Backplane Bus VME Bus; VME64x; VXI/MXI; VITA
Unlock Full Specs
to access all available technical data

Similar Products

RFP Chassis -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Product Type Chassis
View Details
Mechanical Products / 19'' Chassis - 4u-chassis-27953 - TPS Elektronik GmbH
Specs
Product Type Chassis
Mounting Style Rack-mount; Desktop
19" Width 19''
View Details
4U Front I/O Short Depth Rackmount Chassis for ATX/MicroATX Motherboard - IPC-631MB-50B - Advantech
Specs
Product Type Chassis
Mounting Style Rack-mount
Form Factor ATX; microATX
View Details
Industrial Enclosure - TW10 - Tri Map International, Inc.
Tri Map International, Inc.
Specs
Product Type Chassis
Mounting Style Tower
Form Factor ATX; microATX; Single Board Computer, Extended ATX
View Details