ELMA Electronic Inc. 3U VPX Single-Dual Core Freescale Model TIC-PPC-VPX3a

Description
The MPC8640D processor in the TIC-PPC-VPX3a uses e600 cores and high-speed interconnect technology to balance processor performance withI/O system throughput. The TIC-PPC-VPX3a, paired with our TIC-FEP-VPX3b front end processor and our TIC-XMC-VPX3a Carrier for XMCs, is the ideal solution to build high computing platforms, FPGA processing configurations or embedded computers. Ruggedize your SBC or bundle it in a fully integrated package including mezzanine options and OS integration sold and supported under a single assembly number. 1GHz Freescale MPC8640 Processor Standard, Extended and Conduction Cooled versions available -0C to +55C (Standard) -20C to +65C (Extended) -40C to +75C (Rugged and Conduction Cooled) 1MB of L2 integrated cache Up to 2GB DDR2 SDRAM with ECC Up to 8GBof soldered NAND flash One RS232/422/485 interface Dual 10/100/1000 Ethernet ports (as RJ45 BT front panel ports or 1000Kx ports via P1 Dual 10/100/1000 Ethernet ports (as 1000BT or 1000Kx via P1 Eight lanes available as one PCIe x 8 or two PCIe x 4 or four PCIe x 2 links Four lanes available as one PCIe x 4 or one SRIO x 4 link For front end processing needs required in high bandwidth VPX applications, see our 3U VPX Model TIC-FEP-VPX3a Virtex 5 based communications processor.
Description
The MPC8640D processor in the TIC-PPC-VPX3a uses e600 cores and high-speed interconnect technology to balance processor performance withI/O system throughput. The TIC-PPC-VPX3a, paired with our TIC-FEP-VPX3b front end processor and our TIC-XMC-VPX3a Carrier for XMCs, is the ideal solution to build high computing platforms, FPGA processing configurations or embedded computers. Ruggedize your SBC or bundle it in a fully integrated package including mezzanine options and OS integration sold and supported under a single assembly number. 1GHz Freescale MPC8640 Processor Standard, Extended and Conduction Cooled versions available -0C to +55C (Standard) -20C to +65C (Extended) -40C to +75C (Rugged and Conduction Cooled) 1MB of L2 integrated cache Up to 2GB DDR2 SDRAM with ECC Up to 8GBof soldered NAND flash One RS232/422/485 interface Dual 10/100/1000 Ethernet ports (as RJ45 BT front panel ports or 1000Kx ports via P1 Dual 10/100/1000 Ethernet ports (as 1000BT or 1000Kx via P1 Eight lanes available as one PCIe x 8 or two PCIe x 4 or four PCIe x 2 links Four lanes available as one PCIe x 4 or one SRIO x 4 link For front end processing needs required in high bandwidth VPX applications, see our 3U VPX Model TIC-FEP-VPX3a Virtex 5 based communications processor.

Suppliers

Company
Product
Description
Supplier Links
3U VPX Single-Dual Core Freescale - Model TIC-PPC-VPX3a - ELMA Electronic Inc.
Fremont, CA, USA
3U VPX Single-Dual Core Freescale
Model TIC-PPC-VPX3a
3U VPX Single-Dual Core Freescale Model TIC-PPC-VPX3a
The MPC8640D processor in the TIC-PPC-VPX3a uses e600 cores and high-speed interconnect technology to balance processor performance withI/O system throughput. The TIC-PPC-VPX3a, paired with our TIC-FEP-VPX3b front end processor and our TIC-XMC-VPX3a Carrier for XMCs, is the ideal solution to build high computing platforms, FPGA processing configurations or embedded computers. Ruggedize your SBC or bundle it in a fully integrated package including mezzanine options and OS integration sold and supported under a single assembly number. 1GHz Freescale MPC8640 Processor Standard, Extended and Conduction Cooled versions available -0C to +55C (Standard) -20C to +65C (Extended) -40C to +75C (Rugged and Conduction Cooled) 1MB of L2 integrated cache Up to 2GB DDR2 SDRAM with ECC Up to 8GBof soldered NAND flash One RS232/422/485 interface Dual 10/100/1000 Ethernet ports (as RJ45 BT front panel ports or 1000Kx ports via P1 Dual 10/100/1000 Ethernet ports (as 1000BT or 1000Kx via P1 Eight lanes available as one PCIe x 8 or two PCIe x 4 or four PCIe x 2 links Four lanes available as one PCIe x 4 or one SRIO x 4 link For front end processing needs required in high bandwidth VPX applications, see our 3U VPX Model TIC-FEP-VPX3a Virtex 5 based communications processor.

The MPC8640D processor in the TIC-PPC-VPX3a uses e600 cores and high-speed interconnect technology to balance processor performance withI/O system throughput. The TIC-PPC-VPX3a, paired with our TIC-FEP-VPX3b front end processor and our TIC-XMC-VPX3a Carrier for XMCs, is the ideal solution to build high computing platforms, FPGA processing configurations or embedded computers.

Ruggedize your SBC or bundle it in a fully integrated package including mezzanine options and OS integration sold and supported under a single assembly number.

  • 1GHz Freescale MPC8640 Processor
  • Standard, Extended and Conduction Cooled versions available
    • -0C to +55C (Standard)
    • -20C to +65C (Extended)
    • -40C to +75C (Rugged and Conduction Cooled)
  • 1MB of L2 integrated cache
  • Up to 2GB DDR2 SDRAM with ECC
  • Up to 8GBof soldered NAND flash
  • One RS232/422/485 interface
  • Dual 10/100/1000 Ethernet ports (as RJ45 BT front panel ports or 1000Kx ports via P1
  • Dual 10/100/1000 Ethernet ports (as 1000BT or 1000Kx via P1
  • Eight lanes available as one PCIe x 8 or two PCIe x 4 or four PCIe x 2 links
  • Four lanes available as one PCIe x 4 or one SRIO x 4 link
  • For front end processing needs required in high bandwidth VPX applications, see our 3U VPX Model TIC-FEP-VPX3a Virtex 5 based communications processor.
Supplier's Site

Technical Specifications

  ELMA Electronic Inc.
Product Category Single Board Computers (SBC)
Product Number Model TIC-PPC-VPX3a
Product Name 3U VPX Single-Dual Core Freescale
Processor / CPU Freescale MPC8640
CPU Speed 1000 MHz
Main Memory 2000 MB
Unlock Full Specs
to access all available technical data

Similar Products

APOLLO System - APOLLO-RS + 3I370DW - Synertron Technology, Inc.
Synertron Technology, Inc.
Specs
Processor / CPU 8th / 9th Gen Coffee Lake-S i7 / i5 / i3 CPU
Main Memory 32000 MB
View Details
Intel Core i7, 3U VPX Single Board Computer -  - ELMA Electronic Inc.
Specs
Processor / CPU Intel® Core™ i7 3612QE
Computer Bus VPX
CPU Speed 1700 to 2500 MHz
View Details