ELMA Electronic Inc. MicroTCA Blu!eco Backplane

Description
Features Vertical backplane, 5 AMCs and 1 MCH IPMI power distribution module integrated on backplane Cooling unit with IPMI support on backplane Dimensions Height 3U
Datasheet
Description
Features Vertical backplane, 5 AMCs and 1 MCH IPMI power distribution module integrated on backplane Cooling unit with IPMI support on backplane Dimensions Height 3U
Datasheet

Suppliers

Company
Product
Description
Supplier Links
MicroTCA Blu!eco Backplane -  - ELMA Electronic Inc.
Fremont, CA, USA
MicroTCA Blu!eco Backplane
MicroTCA Blu!eco Backplane
Features Vertical backplane, 5 AMCs and 1 MCH IPMI power distribution module integrated on backplane Cooling unit with IPMI support on backplane Dimensions Height 3U

Features

  • Vertical backplane, 5 AMCs and 1 MCH
  • IPMI power distribution module integrated on backplane
  • Cooling unit with IPMI support on backplane

Dimensions

  • Height 3U
Supplier's Site Datasheet

Technical Specifications

  ELMA Electronic Inc.
Product Category Backplanes
Product Name MicroTCA Blu!eco Backplane
Board Function Passive Backplane
Unlock Full Specs
to access all available technical data

Similar Products

Backplanes - PCA-6120P18-0A2E-ND - DigiKey
Specs
Board Function Passive Backplane
View Details
PICMG 1.3 Graphic Class Industrial Backplane - PBPE-06P4 - American Portwell Technology Inc.
Specs
Board Function Passive Backplane
Bus / Standard PCI; PCI Express
PCI 4
View Details
Backplane with 4, 8, 12, 18 Positions for I/O Module of System - R-BUS - Gefran
Specs
Board Function Passive Backplane
Certifications and Approvals RoHS; CE
Bus / Standard Parallel Bus
View Details
VME64x - 6U Backplane -  - ELMA Electronic Inc.
ELMA Electronic Inc.
Specs
Board Function Passive Backplane
Bus / Standard VME Bus
Form Factor 6U
View Details