ELMA Electronic Inc. CPCI, Type 15C, 9U Rackmount/Desktop Chassis

Description
Type 15C Rackmount/Desktop for PICMG (CPCI, CPCI Serial). Elma System 15 enclosures provide an elegant and versatile platform. Designed to Eurocard and IEEE standards, System 15 enclosures give advanced EMC shielding protection. Double-walled construction, rounded edges, and a powder-coated aluminum finish make the T15 the "Cadillac" of Elma chassis. Features 19” Rackmount/Desktop fully compliant to IEEE 1101.10/.11 9U x 84HP x 290mm (H x W x D) 8 or 16 slot PICMG: 2.0, 2.16, 2.17, EXP.0 backplanes (H.110 optional) Cooling front to rear (3 x 90 CFM) - Ind. removable Advanced EMC shielding to meet CE, FCC Wide range of PSU inputs (90 - 264 VAC, 48VDC) Wide range of PSU options: fix mount, plug in, N+1 Shelf Management: PICMG 2.9, IPMI (optional) Ready to run - turnkey solution Scope of Supply High quality 19” rackmount chassis platform consisting scratch resistant, powder coated alodined aluminum enclosures, high performance PICMG 2.0, 2.16, 2.17 backplane, power supply, cooling system and AC/DC power components. Assembled, wired and tested prior to shipment.
Description
Type 15C Rackmount/Desktop for PICMG (CPCI, CPCI Serial). Elma System 15 enclosures provide an elegant and versatile platform. Designed to Eurocard and IEEE standards, System 15 enclosures give advanced EMC shielding protection. Double-walled construction, rounded edges, and a powder-coated aluminum finish make the T15 the "Cadillac" of Elma chassis. Features 19” Rackmount/Desktop fully compliant to IEEE 1101.10/.11 9U x 84HP x 290mm (H x W x D) 8 or 16 slot PICMG: 2.0, 2.16, 2.17, EXP.0 backplanes (H.110 optional) Cooling front to rear (3 x 90 CFM) - Ind. removable Advanced EMC shielding to meet CE, FCC Wide range of PSU inputs (90 - 264 VAC, 48VDC) Wide range of PSU options: fix mount, plug in, N+1 Shelf Management: PICMG 2.9, IPMI (optional) Ready to run - turnkey solution Scope of Supply High quality 19” rackmount chassis platform consisting scratch resistant, powder coated alodined aluminum enclosures, high performance PICMG 2.0, 2.16, 2.17 backplane, power supply, cooling system and AC/DC power components. Assembled, wired and tested prior to shipment.

Suppliers

Company
Product
Description
Supplier Links
CPCI, Type 15C, 9U Rackmount/Desktop Chassis -  - ELMA Electronic Inc.
Fremont, CA, USA
CPCI, Type 15C, 9U Rackmount/Desktop Chassis
CPCI, Type 15C, 9U Rackmount/Desktop Chassis
Type 15C Rackmount/Desktop for PICMG (CPCI, CPCI Serial). Elma System 15 enclosures provide an elegant and versatile platform. Designed to Eurocard and IEEE standards, System 15 enclosures give advanced EMC shielding protection. Double-walled construction, rounded edges, and a powder-coated aluminum finish make the T15 the "Cadillac" of Elma chassis. Features 19” Rackmount/Desktop fully compliant to IEEE 1101.10/.11 9U x 84HP x 290mm (H x W x D) 8 or 16 slot PICMG: 2.0, 2.16, 2.17, EXP.0 backplanes (H.110 optional) Cooling front to rear (3 x 90 CFM) - Ind. removable Advanced EMC shielding to meet CE, FCC Wide range of PSU inputs (90 - 264 VAC, 48VDC) Wide range of PSU options: fix mount, plug in, N+1 Shelf Management: PICMG 2.9, IPMI (optional) Ready to run - turnkey solution Scope of Supply High quality 19” rackmount chassis platform consisting scratch resistant, powder coated alodined aluminum enclosures, high performance PICMG 2.0, 2.16, 2.17 backplane, power supply, cooling system and AC/DC power components. Assembled, wired and tested prior to shipment.

Type 15C Rackmount/Desktop for PICMG (CPCI, CPCI Serial). Elma System 15 enclosures provide an elegant and versatile platform. Designed to Eurocard and IEEE standards, System 15 enclosures give advanced EMC shielding protection. Double-walled construction, rounded edges, and a powder-coated aluminum finish make the T15 the "Cadillac" of Elma chassis.

Features

  • 19” Rackmount/Desktop fully compliant to IEEE 1101.10/.11
  • 9U x 84HP x 290mm (H x W x D)
  • 8 or 16 slot
  • PICMG: 2.0, 2.16, 2.17, EXP.0 backplanes (H.110 optional)
  • Cooling front to rear (3 x 90 CFM) - Ind. removable
  • Advanced EMC shielding to meet CE, FCC
  • Wide range of PSU inputs (90 - 264 VAC, 48VDC)
  • Wide range of PSU options: fix mount, plug in, N+1
  • Shelf Management: PICMG 2.9, IPMI (optional)
  • Ready to run - turnkey solution

Scope of Supply

High quality 19” rackmount chassis platform consisting scratch resistant, powder coated alodined aluminum enclosures, high performance PICMG 2.0, 2.16, 2.17 backplane, power supply, cooling system and AC/DC power components. Assembled, wired and tested prior to shipment.

Supplier's Site

Technical Specifications

  ELMA Electronic Inc.
Product Category Industrial Chassis and Card Cages
Product Name CPCI, Type 15C, 9U Rackmount/Desktop Chassis
Product Type Chassis
Mounting Style Rack-mount
Backplane Bus CompactPCI
19" Width 19''
Unlock Full Specs
to access all available technical data

Similar Products

RFP AC Power -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Product Type Chassis
View Details
2U Rackmount Chassis for ATX/ MicroATX Motherboard with Low-Profile Rear Bracket Option - ACP-2010MB-25D - Advantech
Specs
Product Type Chassis
Mounting Style Rack-mount
Form Factor ATX; microATX
View Details
Mechanical Products / 19'' Chassis - 6u-chassis-27954 - TPS Elektronik GmbH
Specs
Product Type Chassis
Mounting Style Rack-mount; Desktop
19" Width 19''
View Details
Type 12R2, 9U, 19
Specs
Product Type Chassis
Mounting Style Rack-mount
Backplane Bus ISA/EISA; PCI
View Details