Suzhou Ele Mfg Co., Ltd. LEDPro™ Multi-Location Dimmer Switch(EDM25) LEDPro™ Multi-Location Dimmer Switch(EDM25)

Description
LEDPro™ Advanced Dimming Technology delivers smooth, reliable, and noise-free LED Dimming Experience. | No neutral wire required, easy installation in both new and retrofit applications. | Multi-location dimming control, works with companion dimmer allows you to dim/brighten or switch on/off the lights from 2+locations. | Compatible with up to 150w dimmable LED /CFL bulbs as well as 300W Incandescent bulbs. | Adjustable LED indicator: personalize indicator brightness to ambient preferences. | Tap switch memory function: automatically restores lights to previous brightness level upon activation.
Request a Quote
Description
LEDPro™ Advanced Dimming Technology delivers smooth, reliable, and noise-free LED Dimming Experience. | No neutral wire required, easy installation in both new and retrofit applications. | Multi-location dimming control, works with companion dimmer allows you to dim/brighten or switch on/off the lights from 2+locations. | Compatible with up to 150w dimmable LED /CFL bulbs as well as 300W Incandescent bulbs. | Adjustable LED indicator: personalize indicator brightness to ambient preferences. | Tap switch memory function: automatically restores lights to previous brightness level upon activation.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
LEDPro™ Multi-Location Dimmer Switch(EDM25) - LEDPro™ Multi-Location Dimmer Switch(EDM25) - Suzhou Ele Mfg Co., Ltd.
United States
LEDPro™ Multi-Location Dimmer Switch(EDM25)
LEDPro™ Multi-Location Dimmer Switch(EDM25)
LEDPro™ Multi-Location Dimmer Switch(EDM25) LEDPro™ Multi-Location Dimmer Switch(EDM25)
LEDPro™ Advanced Dimming Technology delivers smooth, reliable, and noise-free LED Dimming Experience. | No neutral wire required, easy installation in both new and retrofit applications. | Multi-location dimming control, works with companion dimmer allows you to dim/brighten or switch on/off the lights from 2+locations. | Compatible with up to 150w dimmable LED /CFL bulbs as well as 300W Incandescent bulbs. | Adjustable LED indicator: personalize indicator brightness to ambient preferences. | Tap switch memory function: automatically restores lights to previous brightness level upon activation.
  • LEDPro™ Advanced Dimming Technology delivers smooth, reliable, and noise-free LED Dimming Experience. |
  • No neutral wire required, easy installation in both new and retrofit applications. |
  • Multi-location dimming control, works with companion dimmer allows you to dim/brighten or switch on/off the lights from 2+locations. |
  • Compatible with up to 150w dimmable LED /CFL bulbs as well as 300W Incandescent bulbs. |
  • Adjustable LED indicator: personalize indicator brightness to ambient preferences. |
  • Tap switch memory function: automatically restores lights to previous brightness level upon activation.
Supplier's Site

Technical Specifications

  Suzhou Ele Mfg Co., Ltd.
Product Category Lighting Controls
Product Number LEDPro™ Multi-Location Dimmer Switch(EDM25)
Product Name LEDPro™ Multi-Location Dimmer Switch(EDM25)
Lamp Type Fluorescent Lamps; Incandescent Lamps; LED Lamps
Unlock Full Specs
to access all available technical data

Similar Products

DM17 Dimmer Switch for Dimmable LED/CFL and Incandescent, No Neutral Wire Required - DM17N - Suzhou Ele Mfg Co., Ltd.
Specs
Application Interior; Residential
Controller Type Slide Dimmer; Slider
Lamp Type Fluorescent Lamps; Incandescent Lamps; LED Lamps
View Details
Smart Rotary Dimmer Switch - DRS10 - Suzhou Ele Mfg Co., Ltd.
Suzhou Ele Mfg Co., Ltd.
Specs
Controller Type Rotary Dimmer
Lamp Type Fluorescent Lamps; LED Lamps
Voltage 120V AC 60Hz
View Details
Dimmer Switches - DM102S - Suzhou Ele Mfg Co., Ltd.
Suzhou Ele Mfg Co., Ltd.
Specs
Controller Type Rotary Dimmer
Lamp Type Fluorescent Lamps; Incandescent Lamps; LED Lamps
View Details
Smart Touch Panel Dimmer Switch Single-Pole - DPR10 - Suzhou Ele Mfg Co., Ltd.
Specs
Application Interior; Residential
Controller Type App/Voice
Voltage 125V
View Details