EIC Solutions, Inc. Free-Standing Workstation Electronic Enclosure FSE-070

Description
Protector™ Series Workstation Electronic Enclosures offer full protection to lock out harsh environments. These rugged, industrial grade cabinets include plenty of room for monitor, computer, and keyboard plus electronic equipment and/or a printer underneath (54" and 70" only). Slide-out and rigid-mount keyboard configurations are available and a cooling system can be added when required. Unit is shipped as a complete package at one low price with no assembly required!
Description
Protector™ Series Workstation Electronic Enclosures offer full protection to lock out harsh environments. These rugged, industrial grade cabinets include plenty of room for monitor, computer, and keyboard plus electronic equipment and/or a printer underneath (54" and 70" only). Slide-out and rigid-mount keyboard configurations are available and a cooling system can be added when required. Unit is shipped as a complete package at one low price with no assembly required!

Suppliers

Company
Product
Description
Supplier Links
Free-Standing Workstation Electronic Enclosure - FSE-070 - EIC Solutions, Inc.
Warminster, PA, USA
Free-Standing Workstation Electronic Enclosure
FSE-070
Free-Standing Workstation Electronic Enclosure FSE-070
Protector™ Series Workstation Electronic Enclosures offer full protection to lock out harsh environments. These rugged, industrial grade cabinets include plenty of room for monitor, computer, and keyboard plus electronic equipment and/or a printer underneath (54" and 70" only). Slide-out and rigid-mount keyboard configurations are available and a cooling system can be added when required. Unit is shipped as a complete package at one low price with no assembly required!

Protector™ Series Workstation Electronic Enclosures offer full protection to lock out harsh environments. These rugged, industrial grade cabinets include plenty of room for monitor, computer, and keyboard plus electronic equipment and/or a printer underneath (54" and 70" only). Slide-out and rigid-mount keyboard configurations are available and a cooling system can be added when required. Unit is shipped as a complete package at one low price with no assembly required!

Supplier's Site

Technical Specifications

  EIC Solutions, Inc.
Product Category Industrial Enclosures
Product Number FSE-070
Product Name Free-Standing Workstation Electronic Enclosure
Type Electronic and Instrument Enclosures; PC Enclosures
Length 70 inch (1778 mm)
Width 25 inch (635 mm)
Depth 26 inch (660 mm)
Unlock Full Specs
to access all available technical data

Similar Products

System enclosure - 850-827/002-000 - WAGO
Specs
Length 3.94 inch (100 mm)
Width 12.6 inch (320 mm)
Depth 6.3 inch (160 mm)
View Details
2 suppliers
Conduit Box - T7 - Conax Technologies
Conax Technologies
Specs
Type Junction Box
View Details
Air Delivery Device Enclosures -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Shape Rectangular
Material Steel - Stainless
Mounting Type Free Standing
View Details