EIC Solutions, Inc. Free-Standing Workstation Electronic Enclosure FRE-070-4

Description
Protector™ Series Workstation Electronic Enclosures offer full protection to lock out harsh environments. These rugged, industrial grade cabinets include plenty of room for monitor, computer, and keyboard plus electronic equipment and/or a printer underneath (54" and 70" only). Slide-out and rigid-mount keyboard configurations are available and a cooling system can be added when required. Unit is shipped as a complete package at one low price with no assembly required!
Description
Protector™ Series Workstation Electronic Enclosures offer full protection to lock out harsh environments. These rugged, industrial grade cabinets include plenty of room for monitor, computer, and keyboard plus electronic equipment and/or a printer underneath (54" and 70" only). Slide-out and rigid-mount keyboard configurations are available and a cooling system can be added when required. Unit is shipped as a complete package at one low price with no assembly required!

Suppliers

Company
Product
Description
Supplier Links
Free-Standing Workstation Electronic Enclosure - FRE-070-4 - EIC Solutions, Inc.
Warminster, PA, USA
Free-Standing Workstation Electronic Enclosure
FRE-070-4
Free-Standing Workstation Electronic Enclosure FRE-070-4
Protector™ Series Workstation Electronic Enclosures offer full protection to lock out harsh environments. These rugged, industrial grade cabinets include plenty of room for monitor, computer, and keyboard plus electronic equipment and/or a printer underneath (54" and 70" only). Slide-out and rigid-mount keyboard configurations are available and a cooling system can be added when required. Unit is shipped as a complete package at one low price with no assembly required!

Protector™ Series Workstation Electronic Enclosures offer full protection to lock out harsh environments. These rugged, industrial grade cabinets include plenty of room for monitor, computer, and keyboard plus electronic equipment and/or a printer underneath (54" and 70" only). Slide-out and rigid-mount keyboard configurations are available and a cooling system can be added when required. Unit is shipped as a complete package at one low price with no assembly required!

Supplier's Site

Technical Specifications

  EIC Solutions, Inc.
Product Category Industrial Enclosures
Product Number FRE-070-4
Product Name Free-Standing Workstation Electronic Enclosure
Type Electronic and Instrument Enclosures; PC Enclosures
Length 70 inch (1778 mm)
Width 25 inch (635 mm)
Depth 26 inch (660 mm)
Unlock Full Specs
to access all available technical data

Similar Products

PCB Mounting Enclosures - 2213558 - RS Components, Ltd.
Specs
Type Electronic and Instrument Enclosures
Material Polycarbonate; ABS; ABS
NEMA Rating NEMA Enclosures
View Details
Model IPC DPM Splashproof Cover - IPC - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
NEMA Rating Type 4; Type 12
Ingress Protection(IP) Rating Against Foreign Objects 5; 6
View Details
Walk-In Free-Standing Ductless Enclosure - AC8000WI - AirClean Systems
Specs
Shape Rectangular
Length 96 inch (2438 mm)
Width 96 inch (2438 mm)
View Details