EIC Solutions, Inc. Free-Standing Workstation Electronic Enclosure FRE-054-4X

Description
Protector™ Series Workstation Electronic Enclosures offer full protection to lock out harsh environments. These rugged, industrial grade cabinets include plenty of room for monitor, computer, and keyboard plus electronic equipment and/or a printer underneath (54" and 70" only). Slide-out and rigid-mount keyboard configurations are available and a cooling system can be added when required. Unit is shipped as a complete package at one low price with no assembly required!
Description
Protector™ Series Workstation Electronic Enclosures offer full protection to lock out harsh environments. These rugged, industrial grade cabinets include plenty of room for monitor, computer, and keyboard plus electronic equipment and/or a printer underneath (54" and 70" only). Slide-out and rigid-mount keyboard configurations are available and a cooling system can be added when required. Unit is shipped as a complete package at one low price with no assembly required!

Suppliers

Company
Product
Description
Supplier Links
Free-Standing Workstation Electronic Enclosure - FRE-054-4X - EIC Solutions, Inc.
Warminster, PA, USA
Free-Standing Workstation Electronic Enclosure
FRE-054-4X
Free-Standing Workstation Electronic Enclosure FRE-054-4X
Protector™ Series Workstation Electronic Enclosures offer full protection to lock out harsh environments. These rugged, industrial grade cabinets include plenty of room for monitor, computer, and keyboard plus electronic equipment and/or a printer underneath (54" and 70" only). Slide-out and rigid-mount keyboard configurations are available and a cooling system can be added when required. Unit is shipped as a complete package at one low price with no assembly required!

Protector™ Series Workstation Electronic Enclosures offer full protection to lock out harsh environments. These rugged, industrial grade cabinets include plenty of room for monitor, computer, and keyboard plus electronic equipment and/or a printer underneath (54" and 70" only). Slide-out and rigid-mount keyboard configurations are available and a cooling system can be added when required. Unit is shipped as a complete package at one low price with no assembly required!

Supplier's Site

Technical Specifications

  EIC Solutions, Inc.
Product Category Industrial Enclosures
Product Number FRE-054-4X
Product Name Free-Standing Workstation Electronic Enclosure
Type Electronic and Instrument Enclosures; PC Enclosures
Length 54 inch (1372 mm)
Width 25 inch (635 mm)
Depth 26 inch (660 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Hand Held Enclosures - 1197565 - RS Components, Ltd.
Specs
Shape Rectangular
Length 7.09 inch (180 mm)
Width 3.94 inch (100 mm)
View Details
Allen-Bradley / Rockwell Automation
Specs
Type Pushbutton Enclosures
View Details
TG Series Enclosures - 101-513-01 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 11.89 inch (302 mm)
View Details
2 suppliers
iWAP XN3 X2000 - iwap xn3 x2000 - BARTEC
Specs
Material Aluminum
NEMA Rating NEMA Enclosures; Type 4
View Details