8MHz Ceramic Resonator Built in Capacitor 30pF ±0.3% 25 Ohms -20°C ~ 80°C Through Hole
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Resonators | Resonators |
| Product Number | X905-ND | ZTT-8.00MT |
| Product Name | Resonators | Resonators |
| Resonator Type | Ceramic | Ceramic |
| Package / Form Factor | Through Hole; Radial - 3 Lead, 2.50mm Pitch | Through Hole |
| Features / Standards | Lead-Free; Built-in Capacitor |