ECS Inc. International Resonators ZTB420P

Description
420kHz Ceramic Resonator ±0.3% -20°C ~ 80°C Through Hole
Request a Quote Datasheet
Description
420kHz Ceramic Resonator ±0.3% -20°C ~ 80°C Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resonators - XC2385-ND - DigiKey
Thief River Falls, MN, United States
Resonators
XC2385-ND
Resonators XC2385-ND
420kHz Ceramic Resonator ±0.3% -20°C ~ 80°C Through Hole

420kHz Ceramic Resonator ±0.3% -20°C ~ 80°C Through Hole

Buy Now Datasheet
Resonators ZTB420P
CERAMIC RES 420.0000KHZ T/H

CERAMIC RES 420.0000KHZ T/H

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Resonators Resonators
Product Number XC2385-ND ZTB420P
Product Name Resonators Resonators
Resonator Type Ceramic Ceramic
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Resonator - SMCM-3225 24MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 24 MHz
Frequency Stability 10 ppm
View Details
Surface Mount Crystals - ECS-120-10-36Q-ES-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12 MHz
View Details
4 suppliers
Resonators - 1761-DR12F36Q0892DNB-ND - DigiKey
Specs
Resonator Type Ceramic
Frequency Tolerance 1 %
View Details
MMD Components / Monitor Quartztek
Specs
Resonator Type Ceramic
Package / Form Factor Surface Mount
Frequency 16 to 50 MHz
View Details