CRYSTAL 32.000MHz ECX-1048B ±10ppm ±10ppm 8pF 150 Ohm Fundamental -30°C ~ 85°C Surface Mount 4-SMD, No Lead W 1.20mm x 1.00mm) (0.33mm)
CRYSTAL 32.000MHz ECX-1048B ±10ppm ±10ppm 10pF 150 Ohm Fundamental -30°C ~ 85°C Surface Mount 4-SMD, No Lead W 1.20mm x 1.00mm) (0.33mm)
CRYSTAL 32.000MHz ECX-1048B ±20ppm ±20ppm 7pF 150 Ohm Fundamental -20°C ~ 70°C Surface Mount 4-SMD, No Lead W 1.20mm x 1.00mm) (0.33mm)
CRYSTAL 48.000MHz ECX-1048B ±10ppm ±10ppm 10pF 100 Ohm Fundamental -30°C ~ 85°C Surface Mount 4-SMD, No Lead W 1.20mm x 1.00mm) (0.33mm)
ECS Inc. International | ECS Inc. International | ECS Inc. International | ECS Inc. International | |
---|---|---|---|---|
Product Category | Crystals | Crystals | Crystals | Crystals |
Product Number | ECX-1048B | ECX-1048B | ECX-1048B | ECX-1048B |
Product Name | CRYSTAL | CRYSTAL | CRYSTAL | CRYSTAL |
Package / Form Factor | Surface Mount | Surface Mount | Surface Mount | Surface Mount |
Features / Standards | RoHS; Lead-Free | RoHS; Lead-Free | RoHS; Lead-Free | RoHS; Lead-Free |
Frequency | 32 MHz | 32 MHz | 32 MHz | 48 MHz |
Frequency Stability | 10 ppm | 10 ppm | 20 ppm | 10 ppm |