ECS Inc. International Resonators ECS-HFR-48.00-B-TR

Description
48MHz Ceramic Resonator Built in Capacitor 8pF ±0.3% -20°C ~ 80°C Surface Mount
Request a Quote Datasheet
Description
48MHz Ceramic Resonator Built in Capacitor 8pF ±0.3% -20°C ~ 80°C Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resonators - XC1100TR-ND - DigiKey
Thief River Falls, MN, United States
Resonators
XC1100TR-ND
Resonators XC1100TR-ND
48MHz Ceramic Resonator Built in Capacitor 8pF ±0.3% -20°C ~ 80°C Surface Mount

48MHz Ceramic Resonator Built in Capacitor 8pF ±0.3% -20°C ~ 80°C Surface Mount

Buy Now Datasheet
CERAMIC RES 48.0000MHZ 8PF SMD

CERAMIC RES 48.0000MHZ 8PF SMD

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Resonators Resonators
Product Number XC1100TR-ND ECS-HFR-48.00-B-TR
Product Name Resonators Resonators
Resonator Type Ceramic Ceramic
Package / Form Factor Surface Mount; 3-SMD, Non-Standard Surface Mount; Surface Mount
Features / Standards Lead-Free; Built-in Capacitor
Unlock Full Specs
to access all available technical data

Similar Products

SAW Resonators - ECS-DR1-4180 - ECS Inc. International
ECS Inc. International
Specs
Resonator Type SAW
Frequency 418 MHz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Resonators - 1761-DR06F36Q0694DNB-ND - DigiKey
Knowles Precision Devices
Specs
Resonator Type Ceramic
Frequency Tolerance 1 %
View Details
Crystal Resonator - SMCM-3225H 27MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 27 MHz
View Details
MMD Components / Monitor Quartztek
Specs
Resonator Type SAW
Package / Form Factor Surface Mount (optional feature); Through Hole (optional feature)
Frequency 480 MHz
View Details